EN
  • EN
  • DE

MIC2774N-28YM5-TR

Part No MIC2774N-28YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL LV SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.81V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1076210-MIC2774N-28YM5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2774N-28YM5-TR CAD Model

Description

Product Overview: MIC2774N-28YM5-TR by Microchip Technology

The MIC2774N-28YM5-TR is a high-performance, dual-voltage microprocessor reset circuit device from Microchip Technology, designed to monitor power supplies in digital systems. It provides a reliable solution for systems that require a precise and accurate reset signal to ensure proper operation after power-up or during low-voltage conditions. The device is packaged in a compact SOT-23-5 package, making it an excellent choice for space-constrained applications.

Key Features

  • Voltage Monitoring: The MIC2774N-28YM5-TR monitors two voltage thresholds, offering versatility in applications that require supervision of multiple voltage levels.
  • Adjustable Reset Delay: It features an externally adjustable reset delay time, allowing designers to tailor the reset timing to specific system requirements.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-powered and portable devices.
  • Manual Reset Input: A manual reset input provides a direct way to initiate a system reset, enhancing system control and diagnostics.
  • High Accuracy: The reset threshold accuracy is maintained over temperature, ensuring reliable operation across the device's specified operating range.

Applications

The MIC2774N-28YM5-TR is ideal for a wide range of applications, including:

  • Portable electronics
  • Embedded systems
  • Microprocessor/microcontroller systems
  • Industrial controls
  • Automotive systems

Technical Specifications

The technical specifications of the MIC2774N-28YM5-TR are as follows:

  • Package: SOT-23-5
  • Threshold Voltage: 2.8V
  • Operating Temperature: -40°C to +125°C
  • Reset Timeout: Adjustable
  • Supply Voltage Range: 1.0V to 5.5V

Ordering Information

The MIC2774N-28YM5-TR is available in tape and reel packaging for automated assembly processes, ensuring ease of integration into manufacturing lines. As a product of Microchip Technology, it is backed by the company's commitment to quality and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess