MIC2719-3.3YSM Voltage Regulator from Microchip Technology
The MIC2719-3.3YSM from Microchip Technology is a high-performance, fixed-output, low-dropout voltage regulator designed for a wide range of applications. Its compact SOT-223 package makes it suitable for space-constrained applications, while its robust design ensures reliability and stability across various operating conditions.
Key Features:
- Fixed Output: The device provides a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic in mixed 5V/3.3V systems.
- High Accuracy: Output voltage accuracy is maintained within ±2%, ensuring precise voltage regulation for sensitive electronic components.
- Low Dropout: The MIC2719-3.3YSM boasts a low dropout voltage, allowing it to continue regulating the output voltage even when the input-to-output differential is minimal.
- High Current Capacity: This voltage regulator can deliver up to 800mA of output current, catering to applications with moderate power demands.
- Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the application from damage due to overheating and overcurrent conditions.
- Wide Operating Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
Applications:
The MIC2719-3.3YSM is versatile and can be used in various applications, including:
- Battery-powered devices
- Portable consumer electronics
- Microcontroller power supplies
- Peripheral power supplies
- Automotive electronics
Easy Integration:
With its industry-standard SOT-223 footprint, the MIC2719-3.3YSM can be easily integrated into existing designs without the need for significant PCB layout changes. The device's simple external capacitor requirements make it easy to use, even for designers with limited power supply design experience.
For additional information, datasheets, and support, customers can visit the Microchip Technology website or contact their sales representatives.