EN
  • EN
  • DE

MIC2582-MYM

Part No MIC2582-MYM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP 1CHAN POS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Slew Rate, UVLO
Supply Voltage - Operating 2.3 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.5mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins CPOR, FB, ON, /POR
Win Source Part Number 023250-MIC2582-MYM
Ultra Librarian 3D Model Ultra Librarian MIC2582-MYM CAD Model

Description

The MIC2582-MYM is a state-of-the-art integrated circuit from Microchip Technology, designed to provide robust and efficient power management solutions. This device is part of Microchip's extensive portfolio of power management products, catering to the needs of modern electronic systems that demand reliable and high-performance power control.

At its core, the MIC2582-MYM is a single-channel, hot-swap controller that allows electronic cards to be safely inserted and removed from live backplanes and power buses. This hot-swap capability is crucial in systems where uptime and serviceability are of paramount importance, such as servers, telecommunications equipment, and data storage arrays.

Key Features

  • Integrated Power Control: The MIC2582-MYM integrates several key functions, including under-voltage lockout, over-current protection, and thermal shutdown, to ensure the safe operation of the electronic system.
  • Adjustable Current Limit: The device allows for precise setting of the current limit threshold, providing flexibility to accommodate various load requirements and ensuring protection against excessive current draw.
  • Programmable Circuit Breaker: A programmable timer-based circuit breaker function helps to prevent system damage by limiting the duration of fault conditions.
  • Charge Pump: The built-in charge pump circuitry enables the use of N-channel MOSFETs for power control, offering lower on-resistance and higher efficiency compared to P-channel alternatives.

Applications

The versatility of the MIC2582-MYM makes it suitable for a wide range of applications. It is particularly well-suited for high-availability systems requiring hot-swappable components, such as RAID systems, blade servers, and network switches. Additionally, its robust protection features make it an excellent choice for industrial control systems, medical equipment, and other critical applications where uninterrupted operation is essential.

Conclusion

Microchip Technology's MIC2582-MYM is a top-of-the-line power management solution that combines flexibility, efficiency, and reliability. Its comprehensive feature set ensures that electronic systems operate safely and effectively, even under the most demanding conditions. With its hot-swap capability and advanced protection mechanisms, the MIC2582-MYM is an indispensable component for designers looking to enhance the operational integrity and serviceability of their power management systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,920 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess