EN
  • EN
  • DE

MIC2568-1BSM

Part No MIC2568-1BSM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA/CARDBUS DUAL 28-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type PCMCIA Switch
Number of Outputs 4
Output Type N-Channel
Voltage - Load 3.3V, 5V
Supply Voltage - Operating Not Required
Current - Output (Max) 120mA
Rds On (Typ) 1.4 Ohm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 003517-MIC2568-1BSM
Ultra Librarian 3D Model Ultra Librarian MIC2568-1BSM CAD Model

Description

MIC2568-1BSM from Microchip Technology

The MIC2568-1BSM is a robust integrated circuit designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance product is a dual-channel power ORing controller, which is essential for systems that require a seamless transition between multiple power sources to ensure uninterrupted operation. The MIC2568-1BSM is an ideal solution for applications such as redundant power supplies in servers, telecom, and datacom equipment.

Key Features

  • High-Efficiency ORing: The MIC2568-1BSM is designed to provide low on-resistance (R<sub>ON) which minimizes power loss and improves overall system efficiency.
  • Dual-Channel Operation: This device can control two power sources independently, providing design flexibility and improved reliability.
  • Wide Operating Voltage Range: It supports a broad range of input voltages from 1.5V to 5.5V, accommodating various power supply standards.
  • Fast Switching: The MIC2568-1BSM offers fast switching capabilities, which are critical for reducing the transition time between power sources.
  • Under-Voltage Lockout (UVLO): The integrated UVLO feature ensures that the device operates only when the input voltage is within the acceptable range, thereby protecting the system.
  • Compact Package: The product is available in a small 10-pin MSOP (Micro Small Outline Package), which is suitable for space-constrained applications.

Applications

The MIC2568-1BSM is versatile and can be used in a variety of applications where power redundancy is critical. Common applications include:

  • Redundant power supplies for servers and storage systems
  • Telecommunication and data communication equipment
  • Industrial systems
  • Networking hardware such as routers and switches

With its combination of features, the MIC2568-1BSM from Microchip Technology provides designers with a reliable and efficient solution for managing power ORing in their systems. Its dual-channel design and fast switching capabilities make it an indispensable component for ensuring system uptime and reliability.

You May Also Be Interested in

Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5412 $60.2004
40+ $2.9060 $116.2400
62+ $2.8147 $174.5114
85+ $2.7246 $231.5910
110+ $2.6334 $289.6740
147+ $2.3608 $347.0376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess