EN
  • EN
  • DE

MIC2563A-OYSM-TR

Part No MIC2563A-OYSM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Microchip Technology
Win Source Part Number 319849-MIC2563A-OYSM-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2563A-OYSM-TR CAD Model

Description

Microchip Technology MIC2563A-OYSM-TR

The MIC2563A-OYSM-TR from Microchip Technology is a high-performance, integrated circuit designed to provide a comprehensive solution for managing PC Card power distribution, protection, and hot-swap insertion. This advanced IC is specifically tailored for applications that require reliable power control for PC Cards, such as laptops, embedded systems, and industrial computers.

With its compact surface-mount package, the MIC2563A-OYSM-TR offers a space-saving design, making it an ideal choice for portable devices where board space is at a premium. The device operates with a supply voltage range that is suitable for most PC Card applications, ensuring compatibility with a wide range of host systems.

One of the key features of the MIC2563A-OYSM-TR is its integrated hot-swap control functionality. This allows users to insert and remove PC Cards without the need to power down the host system, providing seamless operation and minimizing downtime. The IC includes built-in overcurrent protection, which safeguards both the host system and the PC Card from damage due to excessive current draw.

The MIC2563A-OYSM-TR also features a low quiescent current, which contributes to the overall power efficiency of the system. This is particularly important for battery-powered devices, where power conservation is crucial. Additionally, the device boasts a fast short-circuit response time, further enhancing the protection capabilities of the system.

For design flexibility, the MIC2563A-OYSM-TR provides programmable current limiting, allowing designers to tailor the power management to specific application requirements. The device's status flag outputs can be used to monitor the state of the PC Card power, enabling intelligent system control and diagnostics.

In summary, the Microchip Technology MIC2563A-OYSM-TR is a robust and versatile IC that offers a comprehensive solution for PC Card power distribution and protection. Its hot-swap capability, integrated protection features, and low power consumption make it an excellent choice for a variety of applications where reliability and efficiency are paramount.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess