EN
  • EN
  • DE

MIC2563A-1BMS

Part No MIC2563A-1BMS
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Microchip Technology
Win Source Part Number 319846-MIC2563A-1BMS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2563A-1BMS CAD Model

Description

The MIC2563A-1BMS from Microchip Technology is a high-performance, dual-slot PC Card power-interface switch designed to provide an efficient power management solution for portable devices. This integrated circuit is specifically tailored for managing power distribution to PC Cards, including PCMCIA, CardBus, and other memory cards, making it an ideal choice for laptops, PDAs, and other mobile computing devices.

Key Features:

  • Integrated Dual-Slot Support: The device can independently control power to two PC Card slots, allowing for flexibility and efficient power usage.
  • Low Dropout Voltage: The MIC2563A-1BMS features a low dropout voltage, ensuring stable operation even under low power conditions, which is critical for battery-powered devices.
  • Programmable Current Limiting: It includes programmable current limiting to protect the host device from overcurrent conditions, enhancing the safety and reliability of the system.
  • Thermal Protection: Built-in thermal protection prevents the device from overheating, further securing the system from potential damage.
  • Low Power Consumption: The device is designed to consume minimal power, which is essential for extending the battery life of portable devices.

Product Specifications:

  • Manufacturer: Microchip Technology
  • Part Number: MIC2563A-1BMS
  • Package / Case: 28-SSOP
  • Operating Temperature Range: -40°C to +85°C
  • Input Voltage Range: 3.0V to 5.5V

The MIC2563A-1BMS offers a seamless and efficient solution for managing power in devices with dual PC Card slots. Its advanced features ensure that it not only delivers power efficiently but also safeguards the device from electrical anomalies. With Microchip's reputation for quality and reliability, the MIC2563A-1BMS represents a dependable choice for designers and manufacturers of portable computing devices.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0062 $60.1860
75+ $1.6459 $123.4425
110+ $1.5951 $175.4610
150+ $1.5431 $231.4650
195+ $1.4923 $290.9985
260+ $1.3375 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess