EN
  • EN
  • DE

MIC2562A-1YM

Part No MIC2562A-1YM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC CTRLR PCMCIA CARDBUS 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 003509-MIC2562A-1YM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2562A-1YM CAD Model

Description

Product Overview: MIC2562A-1YM from Microchip Technology

The MIC2562A-1YM is a robust, high-performance integrated circuit designed by Microchip Technology, a leading manufacturer in the semiconductor industry. This component is specifically engineered to serve as a dual-slot PC Card power controller, providing a comprehensive solution for managing the power requirements of two PC Card slots.

Key Features

  • Integrated Power Distribution: The MIC2562A-1YM offers integrated switching for VCC and VPP power lines to PC Card slots, ensuring efficient power distribution and management.
  • Versatile Voltage Support: It supports a wide range of voltages, accommodating various PC Card standards, and is capable of delivering 0V, 3.3V, 5V, and 12V to the card slots.
  • Current Limiting: This device includes built-in current limiting for both VCC and VPP outputs, providing protection against overcurrent conditions and enhancing the overall safety and longevity of connected devices.
  • Thermal Protection: The MIC2562A-1YM is also equipped with thermal shutdown protection to prevent overheating, further ensuring the reliability and durability of the system.

Applications

The MIC2562A-1YM is ideal for a variety of applications that require reliable power management for PC Card slots. These include:

  • Notebook computers
  • Desktop computers
  • Docking stations
  • Embedded systems with PC Card interfaces

Technical Specifications

The MIC2562A-1YM is housed in a 28-pin SOIC package, making it compact and suitable for space-constrained applications. Its operating temperature range is from -40°C to +85°C, allowing it to perform reliably in a wide range of environmental conditions.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2562A-1YM is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across various applications.

For detailed technical specifications, application notes, and support documentation, users can visit the Microchip Technology website or contact their support team for assistance.

In conclusion, the MIC2562A-1YM from Microchip Technology is a versatile and reliable solution for managing the power requirements of PC Card slots, making it an essential component for manufacturers and designers in the computing and embedded systems industries.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess