EN
  • EN
  • DE

MIC2562A-0YM-TR

Part No MIC2562A-0YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC CTRLR PCMCIA CARDBUS 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 003506-MIC2562A-0YM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2562A-0YM-TR CAD Model

Description

The MIC2562A-0YM-TR is a robust, high-performance integrated circuit designed and manufactured by Microchip Technology. This device is a dual-slot PC Card power controller that is specifically engineered to facilitate the management of power supplies in PC Card applications. It is an ideal solution for portable electronic devices that require efficient power distribution and control for PC Card (also known as PCMCIA) slots.

Key Features

  • Voltage Range: The MIC2562A operates over a wide input voltage range, making it versatile for various applications.
  • Dual-Slot Support: It supports two independent PC Card slots, allowing for simultaneous control and monitoring of two cards.
  • Integrated Switches: The device includes built-in 5V/3.3V power switches, which ensures efficient power regulation for the PC Cards.
  • Programmable Current Limit: The current limit is programmable, providing flexibility and protection for different card power requirements.
  • Thermal Protection: It features thermal shutdown protection, safeguarding the device and connected components from overheating.

Applications

The MIC2562A-0YM-TR is commonly used in a variety of applications where PC Card integration is essential. These include:

  • Notebook Computers
  • Personal Digital Assistants (PDAs)
  • Portable Instruments
  • Mobile Communication Devices

Product Specifications

The MIC2562A-0YM-TR is offered in a 28-pin SSOP package, which is well-suited for space-constrained applications. It is also available in tape and reel packaging (TR suffix), ensuring compatibility with automated assembly processes. The device is designed to be lead (Pb) free and RoHS compliant, meeting environmental standards for electronic components.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2562A-0YM-TR is no exception. It undergoes rigorous testing and quality assurance measures to ensure high reliability and performance in the field. Customers can trust this power controller to deliver consistent operation and longevity in their PC Card applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess