EN
  • EN
  • DE

MIC2551AYTS-TR

Part No MIC2551AYTS-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description USB Transceiver 1TR 12Mbps 14-Pin TSSOP T/R / IC USB TRANSCEIVER 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200mV
Data Rate 12Mbps
Operating Supply Voltage 4 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 788518-MIC2551AYTS-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC2551A
Introduction Date March 06, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MIC2551AYTS-TR CAD Model

Description

Microchip Technology MIC2551AYTS-TR USB Transceiver

The MIC2551AYTS-TR from Microchip Technology is a versatile USB transceiver chip designed to provide a full-speed USB interface for various electronic applications. This high-quality integrated circuit is an essential component for developers looking to incorporate USB connectivity into their designs, particularly in areas where space and power efficiency are critical considerations.

The MIC2551AYTS-TR operates as a physical layer transceiver for USB 1.1 and 2.0 devices, ensuring compatibility with a wide range of USB-enabled equipment. It supports full-speed (12 Mbps) operation and is engineered to work seamlessly with both host and peripheral modes, offering designers the flexibility to use it in multiple USB scenarios.

One of the standout features of this transceiver is its low-power consumption, which makes it an ideal choice for battery-powered devices. The MIC2551AYTS-TR also includes built-in features such as electrostatic discharge (ESD) protection, which safeguards the USB data lines against electrical damage, thus enhancing the overall durability and reliability of the end product.

The device is available in a compact Thin Shrink Small Outline Package (TSSOP), specifically the 8-lead TSSOP variant, denoted by the 'TS' suffix in its part number. Its small footprint allows for integration into space-constrained designs without compromising performance. The 'TR' suffix indicates that the product is provided in tape and reel packaging, which is convenient for automated manufacturing processes.

Key specifications of the MIC2551AYTS-TR include:

  • Compliance with USB 1.1 and 2.0 standards
  • Full-speed (12 Mbps) USB operation
  • Low-power consumption, suitable for portable devices
  • Integrated ESD protection for enhanced durability
  • Support for both host and peripheral modes
  • Compact 8-lead TSSOP packaging for space-saving designs

Whether you are designing a mobile phone, a personal digital assistant, or any other USB-enabled device, the MIC2551AYTS-TR offers the functionality and reliability expected from a leader in microcontroller and analog semiconductors like Microchip Technology. Its integration into your design will ensure a robust and user-friendly USB interface that meets the demands of modern electronics.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,530 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess