EN
  • EN
  • DE

MIC2549A-2BM-TR

Part No MIC2549A-2BM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MIC2549A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2549A-2BM TR, MIC2549A-2BM TR-ND, MIC2549A-2BMTR, MIC2549A-2BMTR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884670-MIC2549A-2BM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2549A-2BM-TR CAD Model

Description

MIC2549A-2BM-TR by Microchip Technology

The MIC2549A-2BM-TR is a high-performance single-channel power distribution switch designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is tailored for USB applications and is an integral component for managing power distribution in a variety of digital and consumer devices.

At the heart of the MIC2549A-2BM-TR is an integrated P-channel MOSFET switch with a typical on-resistance of 70mΩ, which allows for efficient power handling and distribution. This switch is designed to operate from a 2.7V to 5.5V input voltage range, making it suitable for low-voltage and standard USB-powered applications. The current limit threshold is factory preset at 2A, ensuring protection against over-current conditions which can damage the USB port or the devices connected to it.

One of the key features of this product is its built-in thermal shutdown protection. This safety mechanism prevents the switch from overheating by automatically turning off when the junction temperature exceeds the thermal shutdown threshold. Once the device cools down to a safe operating temperature, it will automatically restart, providing a self-recovery feature that enhances the product's reliability and longevity.

The MIC2549A-2BM-TR also includes under-voltage lockout (UVLO) to ensure that the switch remains off when the input voltage drops below a certain threshold, thereby protecting the device and the load during low voltage conditions. Additionally, the device offers a fault status flag to indicate over-current, thermal shutdown, or under-voltage lockout conditions, which can be used for diagnostic purposes or to signal the host controller to take appropriate action.

This power distribution switch is available in a compact and robust 8-pin SOP (Small Outline Package) form factor, making it ideal for space-constrained applications. The suffix 'TR' indicates that the product is provided in tape and reel packaging, which is suitable for automated assembly processes, thus facilitating mass production.

Overall, the MIC2549A-2BM-TR is a versatile and reliable solution for USB power management, ensuring safe and efficient operation in various electronic devices, including computers, peripherals, and portable gadgets.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9820 $59.4600
75+ $1.6262 $121.9650
110+ $1.5754 $173.2940
155+ $1.5246 $236.3130
200+ $1.4738 $294.7600
265+ $1.3213 $350.1445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess