EN
  • EN
  • DE

MIC2537-2YM

Part No MIC2537-2YM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB SWITCH QUAD 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type USB Switch
Number of Outputs 4
Output Type N-Channel
Voltage - Load 3 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 100mA
Rds On (Typ) 425 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1076112-MIC2537-2YM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2537-2YM CAD Model

Description

The MIC2537-2YM from Microchip Technology is a robust integrated circuit designed to manage power distribution in electronic systems. This particular product is part of the MIC2537 series, which is known for its high-performance power distribution switches. The MIC2537-2YM is specifically tailored for applications that require efficient control over their USB power resources and other power-limited applications.

Key Features

  • Dual Channel: The MIC2537-2YM features two independent power switch channels, providing versatility in managing multiple USB ports or other peripherals.
  • Current Limiting: Each channel has built-in current limiting to protect the device and the power source from overcurrent conditions.
  • Thermal Shutdown: The device includes a thermal shutdown feature, which prevents overheating and potential damage by automatically turning off the switch if the temperature exceeds a certain threshold.
  • Under Voltage Lockout (UVLO): The UVLO feature ensures that the device operates at safe voltage levels, protecting both the power switch and the connected devices.
  • Fast Transient Response: The MIC2537-2YM is designed to handle fast transient loads effectively, maintaining stable operation during sudden changes in load current.
  • High Bandwidth: This power switch is capable of supporting high bandwidth data lines, making it suitable for high-speed USB interfaces.

Applications

The MIC2537-2YM is ideal for a variety of applications, including:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Portable consumer electronics
  • Computers and servers
  • Networking equipment

Package and Availability

The MIC2537-2YM is offered in an 8-pin SOIC package, providing a compact solution for space-constrained applications. It is available for purchase through Microchip Technology's authorized distributors and is supported by Microchip's customer service and technical support.

Conclusion

With its dual-channel design, current limiting, thermal shutdown, and other protective features, the MIC2537-2YM from Microchip Technology is a reliable and versatile solution for power distribution challenges. Its suitability for a wide range of applications makes it a valuable component for designers looking to enhance the safety and efficiency of their power management systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9418 $58.8360
48+ $2.4140 $115.8720
75+ $2.3389 $175.4175
103+ $2.2626 $233.0478
132+ $2.1876 $288.7632
177+ $1.9612 $347.1324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess