EN
  • EN
  • DE

MIC2537-2BM

Part No MIC2537-2BM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Quad Power Distribution Switch Preliminary Information | IC USB SWITCH QUAD 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type USB Switch
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 3V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 150mA
Rds On 425mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MIC2537
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1222257-MIC2537-2BM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2537-2BM CAD Model

Description

Microchip Technology's MIC2537-2BM USB Power Distribution Switch

The MIC2537-2BM from Microchip Technology is a sophisticated, integrated USB power distribution switch designed to support a wide range of USB applications. This high-quality component ensures reliable power management and distribution for USB ports, making it an essential choice for designers looking to incorporate USB connectivity into their electronic devices.

The MIC2537-2BM is equipped with dual high-side MOSFET switches, providing independent power control to two USB ports. This feature allows designers to implement power-saving strategies by selectively enabling or disabling individual USB ports as needed. The device is capable of delivering up to 500mA per port, in compliance with USB 2.0 power specifications, ensuring that connected devices receive adequate power for their operations.

With built-in safety features, the MIC2537-2BM prioritizes the protection of the host device and connected peripherals. It includes over-current protection, thermal shutdown, and under-voltage lockout, safeguarding the system against potential damage from electrical faults. The over-current protection mechanism is particularly crucial, as it prevents excessive current draw that could otherwise lead to overheating or damage to the USB port or connected devices.

Another notable feature of the MIC2537-2BM is its fault reporting capability. The device provides an open-drain fault flag output for each switch, which can be used to signal the host controller in the event of an over-current condition or thermal shutdown. This enables the system to take appropriate measures, such as port reset or user notification, enhancing the overall reliability of the USB interface.

The MIC2537-2BM comes in a compact, space-saving package, making it ideal for portable and space-constrained applications. Its small footprint allows it to be easily integrated into various designs, from laptops and desktop computers to docking stations and USB hubs.

In summary, the MIC2537-2BM USB power distribution switch from Microchip Technology is a feature-rich solution that offers efficient power management, robust protection features, and fault reporting, all designed to enhance the functionality and safety of USB port power distribution in electronic devices.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6911 $50.7330
75+ $1.3876 $104.0700
115+ $1.3443 $154.5945
155+ $1.3009 $201.6395
200+ $1.2575 $251.5000
270+ $1.1274 $304.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 313 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess