EN
  • EN
  • DE

MIC2514YM5-TR

Part No MIC2514YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW HIGH SIDE TTL INPT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 3 V to 13.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.2A
Rds On (Typ) 950 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 103144-MIC2514YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC2514YM5-TR CAD Model

Description

Microchip Technology MIC2514YM5-TR

The MIC2514YM5-TR from Microchip Technology is a high-performance, single-channel power distribution switch designed for USB and other hot-swap applications. This compact and efficient device is part of Microchip's extensive range of power management solutions, tailored for precise control and protection of electronic systems.

Key Features

  • Integrated Single Channel Switch: The MIC2514YM5-TR offers a single channel for power distribution, making it ideal for managing individual USB ports or other power lines requiring switchable power supplies.
  • High-Side Switch: As a high-side switch, it allows for current to flow when the switch is on, providing a seamless and safe connection for downstream devices.
  • Overcurrent Protection: The device includes built-in overcurrent protection to safeguard the system and connected devices from excessive current that could cause damage.
  • Thermal Shutdown: Thermal shutdown protection is also integrated, which automatically turns off the switch in the event of overheating, thereby preventing thermal damage.
  • Controlled Rise Time: The MIC2514YM5-TR is engineered to have a controlled rise time, reducing the likelihood of voltage spikes that could potentially harm sensitive electronics.
  • Status Flag: An open-drain status flag output is provided, which can be used to signal a fault condition to a microcontroller or processor.
  • Low Quiescent Current: Its low quiescent current helps in minimizing power consumption when the switch is in the off state, making it suitable for battery-powered applications.

Applications

The MIC2514YM5-TR is versatile and can be used in a variety of applications that require controlled power distribution and protection. Common applications include:

  • USB Hubs and Peripherals
  • Hot-Swap Power Supplies
  • Battery-Charging Circuits
  • Notebook Computers
  • Portable Electronics

With its SOT-23-5 package, the MIC2514YM5-TR is designed for space-constrained applications, delivering reliable power control in a minimal footprint. Its robust protection features and efficient operation make it a go-to solution for designers looking to enhance the safety and longevity of their systems.

Microchip Technology's commitment to quality ensures that the MIC2514YM5-TR meets the stringent requirements of modern electronic devices, offering both performance and peace of mind for manufacturers and end-users alike.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3707 $53.7070
23+ $4.4067 $101.3541
36+ $4.2690 $153.6840
49+ $4.1313 $202.4337
63+ $3.9936 $251.5968
84+ $3.5805 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess