EN
  • EN
  • DE

MIC2506BM-TR

Part No MIC2506BM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW DUAL 1A HIGH SIDE 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 7.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 75 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 044721-MIC2506BM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2506BM-TR CAD Model

Description

The MIC2506BM-TR from Microchip Technology is a high-performance, integrated circuit designed for power management applications. This device is a member of the MIC2506 series and comes in a compact SOT-23-5 package, making it ideal for space-constrained applications.

Key Features

  • High-Side Switch: The MIC2506BM-TR is a high-side MOSFET switch, which allows for seamless control of power to a connected load without the need for a ground connection on the load side.
  • Current Limiting: It includes built-in current limiting to protect the power source and load from excessive current draw, which can occur during fault conditions or when the system is powered on.
  • Thermal Shutdown: The device has a thermal shutdown feature that automatically turns off the output if the junction temperature exceeds safe operating limits, thereby preventing damage to the IC and the system.
  • Low Quiescent Current: It is designed to have a low quiescent current, which is ideal for battery-powered applications where power conservation is crucial.
  • Fast Turn-On Time: The MIC2506BM-TR boasts a fast turn-on time, which is essential for applications that require quick power-up sequences.
  • Reverse Battery Protection: This IC includes reverse battery protection, safeguarding the device and the system from potential damage if the battery is installed backwards.

Applications

With its robust feature set, the MIC2506BM-TR is suitable for a wide range of applications, including but not limited to:

  • Portable Devices
  • Power Distribution Switches
  • Computer Peripherals
  • Smart Battery Packs
  • PCMCIA Cards

Product Specifications

Package / Case: SOT-23-5
Output Current: 1.2 A
Input Voltage: 2.7 V to 9 V
Operating Temperature: -40°C to +85°C

The MIC2506BM-TR is a testament to Microchip Technology's commitment to providing innovative solutions for power management challenges. Its combination of features ensures reliable operation and protection for a variety of electronic systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2815 $59.0670
43+ $2.6925 $115.7775
67+ $2.6085 $174.7695
92+ $2.5243 $232.2356
119+ $2.4402 $290.3838
159+ $2.1877 $347.8443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess