EN
  • EN
  • DE

MIC2505BN

Part No MIC2505BN
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Single 2A / Dual 1A / High-Side Switches | IC SW SGL 2A HIGH SIDE 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 7.5V
Supply Voltage Not Required
Current - Output (Maximum) 2A
Rds On 30mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MIC2505
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222252-MIC2505BN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2505BN CAD Model

Description

Microchip Technology's MIC2505BN: High-Side Power Switch

The MIC2505BN from Microchip Technology is a robust, high-side MOSFET power switch designed for general-purpose power distribution and control in electronic systems. This component is a member of Microchip's family of power management integrated circuits, tailored to efficiently manage power within a circuit by acting as a digital switch to enable or disable the flow of power to downstream devices.

Constructed with integrated charge pump circuitry, the MIC2505BN efficiently controls N-channel MOSFETs, allowing for the switch to operate over a wide range of input voltages. The device operates from an input voltage ranging from 4.5V to 13.2V, making it a versatile choice for various applications, from portable electronics to industrial systems.

One of the key features of the MIC2505BN is its built-in protection mechanisms. It includes thermal shutdown protection to prevent overheating, and current limiting to safeguard connected devices from excessive current draw. Additionally, the power switch offers a fast transient response, which is essential for applications that require quick power-up sequences.

The MIC2505BN is available in a 5-pin TO-220 package, which is known for its ease of integration into a wide range of circuit designs. Its lead (Pb)-free composition aligns with current environmental standards, ensuring compliance with RoHS directives.

Applications for the MIC2505BN are broad and include USB hub power control, power distribution switches, PC peripheral power control, and load switching. Its ability to provide controlled power distribution makes it an ideal choice for engineers looking to add reliable power management to their designs without compromising on performance or space.

In summary, Microchip Technology's MIC2505BN is a high-side power switch that offers reliable performance, robust protection features, and versatile application potential. Its ease of use and environmental compliance make it a suitable choice for a wide array of power management requirements in modern electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess