Microchip Technology MIC24LC256-I/P EEPROM
The MIC24LC256-I/P is a high-performance, 256 Kbit I²C serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This integrated circuit is designed to provide a flexible, non-volatile storage solution for a broad range of applications including consumer electronics, industrial control systems, and medical devices.
This EEPROM operates on a voltage range of 2.5V to 5.5V, making it suitable for use in both 3.3V and 5V systems. Its I²C-compatible serial interface facilitates easy integration into the existing communication bus, reducing the complexity and the number of pins required for memory access.
The MIC24LC256-I/P features a 64-byte page write buffer, allowing for faster data write operations by writing multiple bytes in a single transaction. This is particularly advantageous in applications where speed is critical, and data needs to be stored efficiently.
With its built-in error correction code (ECC) and wear leveling algorithm, the device ensures data integrity and an extended lifespan. The EEPROM is rated for over 1 million write cycles and has a data retention period of more than 200 years, assuring that data is preserved over long periods without power.
The device is housed in a DIP (Dual In-line Package) form factor, which is widely used and allows for easy insertion into standard sockets or soldering onto a printed circuit board. The MIC24LC256-I/P's pin configuration is compatible with many microcontrollers and is particularly user-friendly for prototyping and small-scale production.
With its robust design and comprehensive feature set, the Microchip MIC24LC256-I/P EEPROM is a reliable choice for designers and engineers looking to add non-volatile memory to their projects. Its industry-standard I²C interface, significant storage capacity, and long-term data reliability make it an excellent option for meeting the storage needs of a wide array of electronic devices.