Microchip Technology MIC24LC16BT-I/SN EEPROM
The MIC24LC16BT-I/SN from Microchip Technology is a high-performance, 16-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a versatile storage solution for a wide range of applications. This device operates on the I²C bus interface, which is a widely accepted protocol for serial communication, allowing for easy integration into various systems.
With its small 8-lead SOIC package, the MIC24LC16BT-I/SN is designed for space-constrained applications and provides a compact footprint for PCB layouts. Its extended temperature range of -40°C to +85°C ensures reliable operation even in demanding environments, making it suitable for industrial and automotive applications.
One of the key features of this EEPROM is its low-power consumption, which makes it ideal for battery-powered devices. The device supports a voltage range of 2.5V to 5.5V, providing flexibility in terms of power supply and compatibility with both 3.3V and 5V logic levels.
The MIC24LC16BT-I/SN offers a write protect feature, which prevents accidental overwrite of the memory content, ensuring data integrity. Additionally, it has a self-timed erase and write cycle with hardware write-protect pin, which means no external timing is required for write operations, simplifying the design and reducing the risk of data corruption.
With a fast data transfer rate and a sequential read capability, this EEPROM provides efficient access to stored data, making it an excellent choice for storing configuration parameters, calibration data, or small application logs. The device also supports random and sequential read/write operations, giving developers flexibility in data management.
In summary, the Microchip Technology MIC24LC16BT-I/SN is a robust and reliable storage solution that combines a user-friendly interface, low power consumption, and a small form factor. Whether it's used in consumer electronics, medical devices, or automotive systems, this EEPROM brings a blend of performance and durability to meet the needs of modern electronic designs.