EN
  • EN
  • DE

MIC2042-1BTS

Part No MIC2042-1BTS
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW SGL 14-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 0.8 V to 5.5 V
Supply Voltage - Operating 1.6 V to 5.5 V
Current - Output (Max) 3A
Rds On (Typ) 40 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 105682-MIC2042-1BTS
Ultra Librarian 3D Model Ultra Librarian MIC2042-1BTS CAD Model

Description

Microchip Technology MIC2042-1BTS Product Overview

The MIC2042-1BTS from Microchip Technology is a high-performance, single-channel power distribution switch designed for applications that require power management and distribution. It is an ideal solution for USB and other hot-swap applications where a controlled turn-on and protection of downstream circuits are necessary.

This advanced switch offers an array of features that make it robust and versatile for a wide range of applications. The MIC2042-1BTS integrates a slew rate-limited turn-on characteristic, which helps to minimize inrush current in applications where the load capacitance is significant. This feature is particularly important in USB applications where large capacitive loads can cause problems during hot-plugging.

The device also includes thermal shutdown protection to safeguard against excessive power dissipation that could lead to high junction temperatures. In the event of an over-temperature condition, the MIC2042-1BTS will automatically shut down to prevent damage to itself and the connected load. Once the temperature falls to a safe level, the switch will automatically restart, ensuring continuous protection.

Another key feature of the MIC2042-1BTS is its under-voltage lockout (UVLO) capability, which ensures that the switch remains off if the input voltage is below a certain threshold. This protects the device and the load from operating at a voltage that could be insufficient and potentially harmful.

The MIC2042-1BTS also includes built-in current limiting to protect the power source from excessive load currents. This current limiting, combined with short-circuit protection, helps to prevent power supply failures and ensures reliable operation of the end equipment.

The device is available in a small, space-saving 6-pin thin SOT-23 package, making it an excellent choice for space-constrained applications. With its robust feature set and compact form factor, the MIC2042-1BTS from Microchip Technology is a versatile and reliable solution for power distribution and management in a variety of electronic systems.

For detailed specifications, application circuits, and additional information, please refer to the official Microchip Technology datasheets and product documentation.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6574 $58.0090
85+ $1.3594 $115.5490
135+ $1.3167 $177.7545
185+ $1.2751 $235.8935
235+ $1.2324 $289.6140
315+ $1.1053 $348.1695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess