Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Height 950 µm
Lead Free Yes
Length 3.1 mm
Maximum Operating Temperature 70 °C
Max Power Dissipation 330 mW
Max Reset Threshold Voltage 4.75 V
Max Supply Current 350 µA
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Reset Threshold Voltage 4.5 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 350 µA
Overvoltage Threshold 4.75 V
Radiation Hardening No
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 4.65 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 4.5 V
Watchdog Timer Yes
Width 3.1 mm
Win Source Part Number 1075715-MAX705CUA+
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX705CUA+ CAD Model

Description

Maxim Integrated MAX705CUA+ Microprocessor Supervisory Circuit

The MAX705CUA+ from Maxim Integrated is a compact, highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. This essential component helps to ensure that systems operate smoothly by providing excellent circuit protection and functionality in a variety of applications, including computers, controllers, intelligent instruments, and portable devices.

Encased in a space-saving 8-pin µMAX package, the MAX705CUA+ offers a range of features that make it an excellent choice for system management. Its primary function is to reset a microprocessor during power-up, power-down, and brown-out conditions, ensuring that the µP starts in a known state. The reset output remains asserted for a minimum of 140ms after VCC has risen above the reset voltage threshold, providing a proper reset period for the microprocessor upon power-up.

Additionally, the MAX705CUA+ includes a debounced manual reset input feature. This allows for a manual reset, enabling the user to initiate a system reset with an external pushbutton or logic signal. The device also has a watchdog timer that forces the microprocessor to restart if it fails to strobe within a preset time frame, which is invaluable for systems that require high reliability and cannot afford to hang due to software or hardware faults.

The device operates with supply voltages ranging from 4.5V to 5.5V and has a low supply current of 40µA, making it an energy-efficient choice for battery-powered applications. Its reset threshold voltage is factory-trimmed to ensure accurate monitoring of the VCC.

Overall, the MAX705CUA+ is an indispensable component for system designers who require a reliable and precise supervisory circuit. Its combination of reset logic, manual reset capability, and a watchdog timer ensures that digital systems maintain their integrity and performance even in the face of power supply inconsistencies or system errors.

You May Also Be Interested in

Panasonic
IC VOLT DETECT 2.2V CMOS SMD
Need more? Email Us
ECAD model for MN1382EP
Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Need more? Email Us
ECAD model for MIC803-41D4VM3-TR
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for S-80827CNMC-B8MT2U
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to €0.4804
ECAD model for MN13811-G
Panasonic
IC VOLT DETECT 4.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382TP
Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to €0.7687
ECAD model for MIC803-44D2VC3-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL TSOT23-6 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Lowest to €3.6493
ECAD model for MIC2790N-04VD6-TR
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/CMOS 5-Pin SOT-23 T/R
Lowest to €0.6173
ECAD model for S-80127ALMC-JAMT2U

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention