EN
  • EN
  • DE

MIC2016-0.8YM6

Part No MIC2016-0.8YM6
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW 0.8A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 800mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 107344-MIC2016-0.8YM6
Ultra Librarian 3D Model Ultra Librarian MIC2016-0.8YM6 CAD Model

Description

Product Overview: MIC2016-0.8YM6 from Microchip Technology

The MIC2016-0.8YM6 is a sophisticated power distribution switch designed by Microchip Technology, renowned for their innovative and reliable semiconductor products. This compact and efficient device is engineered to provide a high level of protection for electronic systems by managing the power distribution to downstream components.

Key Features

  • Current Limiting: The MIC2016-0.8YM6 features an adjustable current limit, which helps prevent damage to your system due to overcurrent conditions. The limit can be set to as low as 0.8A, ensuring precise control over the power supply to sensitive components.
  • Thermal Shutdown: To safeguard against overheating, the device includes a thermal shutdown mechanism. This feature automatically turns off the switch if the junction temperature exceeds safe operating limits, thereby protecting the circuitry from thermal damage.
  • Under-voltage Lockout (UVLO): The UVLO function ensures that the switch remains off if the input voltage drops below a certain threshold, preventing erratic behavior or malfunction of the connected devices due to insufficient power supply.
  • Fast Transient Response: The MIC2016-0.8YM6 boasts a rapid transient response, which is crucial for maintaining voltage stability during sudden changes in load, such as when a device is switched on or off.
  • Controlled Rise Time: To minimize inrush current, the product features a controlled rise time, reducing stress on the entire power distribution network.
  • High-Side Switching: As a high-side switch, the MIC2016-0.8YM6 is positioned between the power source and the load, allowing for easier and safer control of the power flow to downstream components.

Applications

The versatility of the MIC2016-0.8YM6 makes it an ideal choice for a variety of applications, including:

  • USB and peripheral port power management
  • Hot-swap power control
  • Power distribution for consumer electronics
  • Industrial and automotive systems
  • Portable device power management

Package and Reliability

Encased in a compact 6-pin SOT-23 package, the MIC2016-0.8YM6 is designed for space-constrained applications without compromising on performance. Its robust design ensures high reliability, making it suitable for both commercial and industrial environments.

With the MIC2016-0.8YM6, Microchip Technology continues its tradition of providing advanced power management solutions that enhance system performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess