EN
  • EN
  • DE

MIC2006-0.8YM6

Part No MIC2006-0.8YM6
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW 0.8A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 800mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 103410-MIC2006-0.8YM6
Ultra Librarian 3D Model Ultra Librarian MIC2006-0.8YM6 CAD Model

Description

The MIC2006-0.8YM6 is a high-performance, current-limiting power distribution switch, crafted by the renowned semiconductor manufacturer Microchip Technology. Designed to enhance the safety and efficiency of electronic systems, this product is a crucial component for applications that require precise control over power distribution and protection against excessive current draw.

Key Features

  • Current Limiting: The device offers an adjustable current limit, which can be set as low as 85mA, ensuring protection against overcurrent conditions that could damage sensitive electronic components.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the MIC2006-0.8YM6 provides additional protection by turning off the output when the junction temperature exceeds safe operating limits.
  • Under-voltage Lockout (UVLO): The UVLO function ensures that the switch remains off if the input voltage falls below a minimum threshold, preventing erratic operation.
  • Fast Response Time: The device is designed for a fast response to fault conditions, thereby minimizing the risk to downstream components.
  • Low Quiescent Current: The MIC2006-0.8YM6 boasts a low quiescent current, which is ideal for battery-powered applications where power conservation is critical.
  • Controlled Rise Time: It reduces inrush current, contributing to a more stable power-up sequence for connected devices.

Applications

The MIC2006-0.8YM6 is well-suited for a variety of applications, including but not limited to:

  • USB hubs, peripherals, and powered ports
  • Hot-swap supplies
  • Power distribution in battery-operated devices
  • Overcurrent and short-circuit protection circuits

Product Specifications

This power distribution switch is housed in a compact 6-pin 2x2mm TDFN package, making it perfect for space-constrained applications. It operates over a wide input voltage range, accommodating various system requirements. The MIC2006-0.8YM6 is also RoHS compliant, adhering to environmental standards and ensuring compatibility with green technology initiatives.

In summary, the MIC2006-0.8YM6 from Microchip Technology is a versatile, reliable, and efficient solution for power management challenges in modern electronic systems. Its robust feature set ensures that it can meet the stringent requirements of a broad array of applications, while also providing the necessary protections to maintain system integrity.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess