EN
  • EN
  • DE

MIC2003-0.5YM5

Part No MIC2003-0.5YM5
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limiting Circuit Protector | IC DISTRIBUTION SW 0.5A SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 2.5V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 70mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number MIC2003
Manufacturer Pack Quantity 1,050
MSL Level 1 (Unlimited)
Win Source Part Number 1222019-MIC2003-0.5YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2003-0.5YM5 CAD Model

Description

The MIC2003-0.5YM5 is a high-performance, current-limiting power distribution switch designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is part of their extensive portfolio of power management products and is specifically engineered to provide a reliable power distribution mechanism for a variety of applications.

Key Features

  • Current Limiting: The MIC2003-0.5YM5 features an accurate and programmable current limit, which prevents damage to host devices from over-current conditions.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device protects itself and the downstream components from overheating, ensuring safe operation under all conditions.
  • Fast Response Time: The switch offers a quick response to fault conditions, thereby minimizing the risk to connected components.
  • Low Quiescent Current: The low standby current helps in reducing the overall power consumption when the switch is not actively delivering current to the load.
  • Controlled Rise Time: The controlled rise time reduces inrush current, which is beneficial for applications sensitive to high startup currents.
  • Reverse Current Protection: This feature prevents current from flowing backward into the switch, safeguarding the power source and other components in the circuit.
  • Small Form Factor: The MIC2003-0.5YM5 comes in a compact SOT-23-5 package, making it suitable for space-constrained applications.

Applications

The versatility of the MIC2003-0.5YM5 allows it to be used in a wide range of applications, including:

  • USB and peripheral ports
  • Notebook computers
  • Hot-swap supplies
  • Portable electronic devices

Technical Specifications

The device operates over a voltage range of 2.7V to 5.5V, making it suitable for low voltage applications. It can continuously supply up to 0.5A of output current, which can be adjusted via an external resistor. The MIC2003-0.5YM5 also features a low on-resistance, which contributes to its high efficiency.

In conclusion, the MIC2003-0.5YM5 from Microchip Technology is a robust and reliable solution for power distribution requirements. Its protective features, coupled with its small size, make it an ideal choice for designers looking to enhance the safety and longevity of their systems.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3375 $60.1875
110+ $1.0975 $120.7250
165+ $1.0632 $175.4280
225+ $1.0289 $231.5025
295+ $0.9946 $293.4070
390+ $0.8917 $347.7630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess