EN
  • EN
  • DE

MDA223AHG

Part No MDA223AHG
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078401-MDA223AHG
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MDA223AHG CAD Model

Description

Discover the MDA223AHG from Microchip Technology

The MDA223AHG is a state-of-the-art integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of modern electronic applications requiring high reliability, efficiency, and advanced features.

Key Features

  • High-Performance Operation: The MDA223AHG is engineered to deliver top-notch performance, ensuring that your applications run smoothly and reliably.
  • Durable Design: Built with durability in mind, this component is capable of withstanding harsh conditions, making it suitable for industrial and automotive applications.
  • Energy Efficient: With energy conservation being a critical factor in design, the MDA223AHG is optimized for low power consumption, helping to extend the life of battery-powered devices.
  • Advanced Integration: This product offers a high level of integration, reducing the need for additional components and simplifying the design process for engineers.

Applications

The versatility of the MDA223AHG allows it to be used in a wide range of applications, including:

  • Automotive systems
  • Industrial control units
  • Power management solutions
  • Embedded systems
  • IoT devices

Technical Specifications

The MDA223AHG boasts a comprehensive set of technical specifications that make it a robust choice for various applications:

  • Voltage range: Detailed specs on the operational voltage range suitable for different environments.
  • Current consumption: Information on typical and maximum current draw under various conditions.
  • Temperature range: Operating temperature range that ensures reliable performance under extreme conditions.
  • Package type: Details on the physical packaging and form factor to ensure compatibility with your design.

Quality and Support

Microchip Technology is committed to providing exceptional quality and support for all their products. The MDA223AHG comes with comprehensive technical support, including datasheets, reference designs, and customer service to ensure a smooth integration into your projects.

Whether you're designing a sophisticated automotive system or a simple IoT device, the MDA223AHG from Microchip Technology offers the reliability and features you need to take your innovations to the next level.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess