EN
  • EN
  • DE

MD2134K7-G

Part No MD2134K7-G
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description High Speed Ultrasound Beamforming Source Driver | IC ULTRASOUND DRIVER 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Applications Pulse Generator
Supply Voltage (V) 2.5V
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (5x5)
Family Part Number MD2134
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1221426-MD2134K7-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MD2134K7-G CAD Model

Description

The MD2134K7-G is a cutting-edge semiconductor component designed and manufactured by the renowned Microchip Technology. This product stands as a testament to Microchip's commitment to innovation and quality in the field of microcontroller and analog semiconductors. The MD2134K7-G is a versatile and reliable solution that caters to a wide range of applications, including automotive, industrial, aerospace, and consumer electronics.

Key Features

  • High Performance: Built for demanding applications, the MD2134K7-G delivers exceptional performance and reliability, ensuring smooth operation in various environments.
  • Energy Efficient: With energy conservation in mind, this product is designed to minimize power consumption, making it an eco-friendly choice for power-sensitive applications.
  • Robust Design: The MD2134K7-G is engineered to withstand harsh conditions, providing a durable solution that maintains its functionality over a wide temperature range.
  • Integration: The component's compact form factor allows for seamless integration into complex circuit designs, saving space and reducing the need for additional components.
  • Microchip Support: As with all Microchip products, the MD2134K7-G is backed by the company's comprehensive technical support and extensive documentation, simplifying the development process for engineers.

Applications

The versatility of the MD2134K7-G makes it suitable for a multitude of applications. Its robustness and efficiency are particularly beneficial in:

  • Automotive systems such as engine control units, infotainment, and advanced driver-assistance systems (ADAS)
  • Industrial automation, including robotics, process control, and manufacturing systems
  • Consumer electronics like smart home devices, wearables, and portable computing
  • Aerospace applications, where reliability and performance are critical under extreme conditions

Technical Specifications

The MD2134K7-G is equipped with features that ensure it meets the technical requirements of a broad spectrum of electronic systems. For detailed specifications, designers and engineers are encouraged to refer to the official datasheet provided by Microchip Technology.

Note: The MD2134K7-G is subject to Microchip Technology's rigorous testing and quality control processes, ensuring that each component meets the highest industry standards.

You May Also Be Interested in

Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1734 $58.3468
5+ $23.9371 $119.6855
7+ $23.1891 $162.3237
9+ $22.4411 $201.9699
12+ $21.6930 $260.3160
16+ $19.4489 $311.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess