EN
  • EN
  • DE

MCP9700T-E/TT

Part No MCP9700T-E/TT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description Low-Power Linear Active Thermistor™ ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type Analog Voltage
Operating Supply Voltage 2.3 V ~ 5.5 V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±2°C (-4°C, +6°C)
Test Condition 0°C ~ 70°C (-40°C ~ 125°C)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1221244-MCP9700T-E/TT
Manufacturer Homepage www.microchip.com
Family Name MCP9700
Introduction Date March 23, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Consumer Electronics, Portable Devices, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian MCP9700T-E/TT CAD Model

Description

Microchip Technology MCP9700T-E/TT Temperature Sensor

The MCP9700T-E/TT is a low-power, linear active thermistor IC from Microchip Technology, which is a leading provider of smart, connected, and secure embedded control solutions. This small analog temperature sensor offers a cost-effective solution for temperature sensing applications. It is calibrated to provide a typical accuracy of ±2°C without requiring additional calibration during manufacturing.

With its tiny footprint, the MCP9700T-E/TT comes in a 3-pin Thin TO-220 package, making it ideal for space-constrained applications. It operates over a wide temperature range of -40°C to +125°C, and the linear temperature slope is 10 mV/°C, with an output voltage that is directly proportional to the ambient temperature. This characteristic makes it very easy to interface with analog-to-digital converters for temperature measurement and control systems.

The device is characterized for operation from a low voltage of 2.3V to 5.5V, which allows it to be used in both 3.3V and 5V systems. This low operating voltage also contributes to the MCP9700T-E/TT's low power consumption, making it suitable for battery-powered systems, including portable, wireless, and remote applications.

Due to its linear response and consistent accuracy, the MCP9700T-E/TT is an excellent choice for environmental control systems, HVAC systems, and thermal protection applications in various electronics, including personal computers, power supplies, and industrial equipment. Furthermore, its ease of use and robustness enable it to be utilized in a broad array of other temperature monitoring scenarios.

Overall, the MCP9700T-E/TT from Microchip Technology is a reliable and economical solution for designers looking to incorporate temperature sensing into their projects without incurring significant development time or cost. Its simplicity and precision are matched with the quality and support expected from Microchip, making it a go-to choice for temperature monitoring needs.

You May Also Be Interested in

Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2763 $51.1155
445+ $0.2267 $100.8815
685+ $0.2196 $150.4260
945+ $0.2126 $200.9070
1,220+ $0.2055 $250.7100
1,630+ $0.1842 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,301 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess