Introducing the MCP810T-270I/TT Microcontroller Supervisor from Microchip Technology
The MCP810T-270I/TT is a highly reliable voltage supervisor component designed by the renowned Microchip Technology. This compact and efficient device is engineered to maintain the correct operation of microcontroller-based systems by monitoring the power supply voltage. It ensures that your system operates within the safe voltage thresholds, thereby safeguarding your electronic applications from potential damage due to unexpected power fluctuations.
This voltage supervisor is ideal for a variety of applications, including but not limited to, embedded systems, automotive electronics, and industrial control systems. The device features a precision voltage monitoring capability and an active-low reset output, which holds the connected microcontroller in the reset state until the system voltage reaches and maintains a stable level that is safe for operation.
Key Features of the MCP810T-270I/TT:
- Voltage Threshold: The device has a preset threshold voltage of 2.7V, which is suitable for low-voltage applications.
- Temperature Range: It operates over the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
- Reset Timeout: Features a minimum reset timeout of 140 ms, providing enough time for the system to stabilize upon power-up.
- Low Power Consumption: The MCP810T-270I/TT is designed for energy efficiency, which is critical for battery-operated devices.
- Package Type: It comes in a compact SOT-23 package, which is perfect for space-constrained applications.
With its tight reset threshold accuracy and low power consumption, the MCP810T-270I/TT voltage supervisor is an essential component for ensuring the stability and reliability of your electronic systems. Its tiny footprint and ease of integration make it a go-to solution for designers looking to enhance their system's robustness against power-related anomalies.
By incorporating the MCP810T-270I/TT into your design, you can rest assured that your microcontroller will operate effectively, with a reduced risk of malfunction due to power supply issues. Choose Microchip Technology's trusted solutions for your critical system designs and enjoy peace of mind with consistent performance and reliability.