EN
  • EN
  • DE

MCP8026-115E/PT

Part No MCP8026-115E/PT
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description 3-Phase Brushless DC (BLDC) Motor Gate Driver with Power Module, Sleep Mode, and LIN Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Packaging Tray
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface PWM
Technology NMOS, PMOS
Applications General
Operating Supply Voltage 6 V ~ 28 V
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting SMD
Package 48-TQFP Exposed Pad
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 1221233-MCP8026-115E/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP8026
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP8026-115E/PT CAD Model

Description

Microchip Technology MCP8026-115E/PT Product Overview

The MCP8026-115E/PT is a highly integrated 3-phase brushless DC (BLDC) motor gate driver from Microchip Technology, designed to provide a comprehensive solution for automotive and industrial applications. This advanced motor driver integrates a range of features that simplify design, enhance performance, and ensure the reliable operation of BLDC motors.

Key Features:

  • High-Performance Power Management: The MCP8026-115E/PT is capable of driving six N-channel MOSFETs, offering high efficiency and robust power management for 3-phase BLDC motors.
  • Integrated Voltage Regulators: It includes three internal voltage regulators, one for the microcontroller, one for the gate drivers, and an optional buck voltage regulator, providing stable power supply rails for the entire system.
  • Comprehensive Protection Circuits: Equipped with over-temperature, over-current, and under-voltage lockout protection, the device ensures the motor operates safely under various conditions.
  • Configurable Gate Drive: The MCP8026-115E/PT offers adjustable gate drive settings, allowing designers to fine-tune the performance according to their specific application requirements.

Applications:

With its robust design and integrated features, the MCP8026-115E/PT is ideal for a range of applications, including:

  • Automotive systems such as power steering, HVAC blowers, and engine cooling fans
  • Industrial automation, including conveyor belts and automated guided vehicles (AGVs)
  • Consumer electronics that require efficient and reliable motor control

Technical Specifications:

  • Package: 64-TQFP
  • Operating Temperature Range: -40°C to +150°C
  • Supply Voltage: 6V to 28V
  • Communication Interface: Compatible with LIN, PWM, and SPI communication protocols for versatile control options.

The MCP8026-115E/PT is a testament to Microchip Technology's commitment to providing innovative and reliable solutions for motor control. Its integration of multiple features into a single package allows for a reduction in system complexity, BOM cost, and design time, making it an excellent choice for designers looking to enhance their motor control systems.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9466 $58.3980
75+ $1.5973 $119.7975
115+ $1.5474 $177.9510
155+ $1.4975 $232.1125
200+ $1.4476 $289.5200
270+ $1.2978 $350.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess