EN
  • EN
  • DE

MCP73833-GPI/UN

Part No MCP73833-GPI/UN
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CNTRL LI-ION 1CEL 10MSOP  /  Charger IC Lithium Ion/Polymer 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Microchip Technology
Package Tube
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature
Charge Current - Max 1.1A
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number MCP73833
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1254068-MCP73833-GPI/UN
Ultra Librarian 3D Model Ultra Librarian MCP73833-GPI/UN CAD Model

Description

The MCP73833-GPI/UN from Microchip Technology is a highly integrated and advanced charge management controller, designed for use in portable applications that require rechargeable lithium-ion/polymer batteries. This sophisticated device incorporates a host of features to ensure that batteries are charged efficiently, safely, and reliably.

Key Features:

  • Integrated Charge Management: The MCP73833-GPI/UN simplifies the charging process by integrating most of the components necessary for battery management, reducing the need for external components and thus saving on both space and cost.
  • Programmable Charge Current: Users can set the charge current from 15 mA to 500 mA, allowing for flexibility in designing the charging system to match specific battery requirements.
  • Automatic End-of-Charge Control: The device includes an automatic charge termination feature that stops the charging process once the battery is fully charged, preventing overcharging and enhancing battery life.
  • Preconditioning of Deeply Depleted Cells: When a battery is deeply discharged, the MCP73833-GPI/UN gently preconditions the battery with a lower charge current to safely bring it up to a voltage level where normal charging can resume.
  • Charge Status Indicators: Built-in status outputs provide real-time feedback on the state of the charging process, which can be used to drive external LEDs or interface with a microcontroller for more detailed monitoring.
  • Thermal Regulation: To ensure safety and maintain optimal charging conditions, the MCP73833-GPI/UN includes thermal regulation that reduces charge current if the device temperature becomes too high.
  • Protections: The device features a range of safety protections, including overvoltage protection, short-circuit protection, and thermal shutdown, safeguarding both the charger and the battery during adverse conditions.

The MCP73833-GPI/UN is available in a 10-lead MSOP package, making it suitable for compact designs where space is at a premium. Its precision and reliability make it an excellent choice for a wide range of portable electronic devices, including digital cameras, portable media players, and GPS units, ensuring that these devices remain charged and ready for use.

You May Also Be Interested in

Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess