EN
  • EN
  • DE

MCP6V81UT-E/LTY

Part No MCP6V81UT-E/LTY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1CIRC SC70-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 4V/µs
Gain Bandwidth Product 5 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 9 µV
Current - Supply 500µA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number MCP6V81
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357486-MCP6V81UT-E/LTY
Ultra Librarian 3D Model Ultra Librarian MCP6V81UT-E/LTY CAD Model

Description

The MCP6V81UT-E/LTY is a zero-drift operational amplifier (op-amp) from Microchip Technology, designed to deliver high performance for a wide range of applications. This particular model boasts a single channel and comes in an ultra-small 2x2 mm TDFN package, making it an ideal choice for space-constrained applications.

Key Features:

  • Zero-Drift Architecture: The MCP6V81UT-E/LTY features a self-correcting architecture that minimizes the voltage offset over time and temperature, ensuring a stable and precise signal amplification.
  • Low Power Consumption: With a quiescent current of just 210 µA, this op-amp is optimized for battery-powered and portable applications, helping to extend the life of the product it's used in.
  • Wide Supply Voltage Range: The device operates from a single supply voltage ranging from 4.5V to 45V, or dual supplies of ±2.25V to ±22.5V, providing the flexibility to be used in various circuit configurations.
  • Enhanced EMI Rejection: Designed with an enhanced EMI (Electromagnetic Interference) rejection ratio, the MCP6V81UT-E/LTY ensures reliable performance in environments with high electromagnetic disturbances.
  • Extended Temperature Range: This op-amp is capable of operating across an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications:

The MCP6V81UT-E/LTY is versatile and can be used in a variety of applications, including:

  • Portable instrumentation
  • Temperature sensing and measurement
  • Current sensing
  • Precision active filters
  • Analog front-ends for sensors and ADCs
  • Medical devices

For designers looking for a reliable and precise op-amp that can fit into compact spaces without compromising on performance, the MCP6V81UT-E/LTY from Microchip Technology is an excellent choice. Its zero-drift capability, low power consumption, and robustness in diverse conditions make it a go-to component for precision analog applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess