EN
  • EN
  • DE

MCP6V27T-E/SN

Part No MCP6V27T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP AUTO-ZERO 2MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 7pA
Voltage - Input Offset 2μV
Operating Supply Current 620μA
Channel Output Current 22mA
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1075369-MCP6V27T-E/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6V27T-E/SN CAD Model

Description

Microchip Technology's MCP6V27T-E/SN Operational Amplifier

The MCP6V27T-E/SN is a high-precision, zero-drift operational amplifier from Microchip Technology, designed to maintain stability and accuracy over time and varying temperature conditions. This operational amplifier is part of Microchip's MCP6V2x series, which is renowned for its advanced features that cater to a wide range of applications requiring low input offset voltage and drift, such as sensor interfacing, battery-powered devices, and portable instrumentation.

Key Features

  • Zero-Drift Architecture: The MCP6V27T-E/SN employs a self-correcting architecture that continuously corrects for DC offset, ensuring that the input offset voltage remains virtually zero over time and temperature.
  • Low Power Consumption: With a quiescent current of just 230 μA (typical), this op-amp is optimized for battery-powered and portable applications where power efficiency is crucial.
  • Enhanced EMI Rejection: The device includes filters that provide improved electromagnetic interference (EMI) rejection, making it suitable for use in noisy electrical environments.
  • Extended Temperature Range: The MCP6V27T-E/SN operates over an industrial temperature range of -40°C to +125°C, making it reliable in a variety of challenging conditions.
  • Single-Supply Operation: This op-amp can operate from a single power supply ranging from 2.3V to 5.5V, providing design flexibility in mixed-voltage systems.

Applications

  • Precision analog-to-digital converter (ADC) drivers
  • Portable instrumentation
  • Battery-powered devices
  • Sensor interfacing
  • Temperature measurement and compensation

The MCP6V27T-E/SN comes in an 8-pin SOIC package, making it compact and suitable for space-constrained applications. Its combination of high precision, low power, and robustness makes it an excellent choice for designers looking to improve the performance and efficiency of their systems. Microchip Technology's commitment to quality ensures that this operational amplifier delivers consistent performance and reliability.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8201 $54.5608
18+ $5.5960 $100.7280
28+ $5.4211 $151.7908
39+ $5.2463 $204.6057
50+ $5.0714 $253.5700
66+ $4.5468 $300.0888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,498 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess