EN
  • EN
  • DE

MCP6V08-E/SN

Part No MCP6V08-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 300 μA, Auto-Zeroed Op Amps | IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type Zero-Drift
Output Type Rail-to-Rail
Slew Rate 0.5V/μs
Gain Bandwidth Product 1.3MHz
Current - Input Bias 6pA
Voltage - Input Offset 3μV
Supply Current 300μA
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MCP6V08
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1221209-MCP6V08-E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP6V08-E/SN CAD Model

Description

The MCP6V08-E/SN from Microchip Technology is a single, auto-zeroed operational amplifier designed for applications requiring high precision, low power consumption, and a small footprint. This operational amplifier is an excellent choice for battery-powered devices and instrumentation due to its low power operation and advanced features.

Key Features

  • Zero-Drift Architecture: The MCP6V08-E/SN features an auto-zeroing technique that constantly corrects for DC offset, providing ultra-low offset voltage and virtually eliminating offset drift over time and temperature.
  • Low Power Consumption: With a quiescent current of just 210 µA, this op-amp is optimized for battery-operated systems, ensuring extended battery life without sacrificing performance.
  • Rail-to-Rail Input/Output: The device offers rail-to-rail input and output swing, which allows for full-range use of the power supply voltage, making it versatile for single-supply operations.
  • Extended Temperature Range: It operates over a broad temperature range from -40°C to +125°C, suitable for industrial and automotive applications requiring consistent performance under varying environmental conditions.
  • Enhanced EMI Filters: The inclusion of EMI filters increases the operational amplifier's resistance to electromagnetic interference, making it ideal for environments with high noise levels.

Applications

The MCP6V08-E/SN operational amplifier is well-suited for a variety of applications, including:

  • Precision instrumentation
  • Sensor interfacing and signal conditioning
  • Analog-to-digital converter drivers
  • Battery-powered devices
  • Automotive control systems

Package and Availability

Microchip Technology's MCP6V08-E/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, offering a compact solution for space-constrained applications. The product is available for purchase from authorized distributors, ensuring genuine parts and reliable supply.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess