EN
  • EN
  • DE

MCP6V02-E/SN

Part No MCP6V02-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 1.3MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 1pA
Voltage - Input Offset 2μV
Operating Supply Current 300μA
Channel Output Current 22mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1075360-MCP6V02-E/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6V02-E/SN CAD Model

Description

Microchip Technology's MCP6V02-E/SN Zero-Drift Operational Amplifier

The MCP6V02-E/SN from Microchip Technology is a high-precision, zero-drift operational amplifier designed for applications requiring low-voltage operation, high-accuracy, and minimal power consumption. This op-amp is part of Microchip's MCP6V0x family, renowned for its advanced self-correcting architecture that ensures stable offset voltage and virtually eliminates the temperature drift, making it ideal for sensor interfacing, ADC buffer circuits, and other precision amplification tasks.

Encased in an 8-pin SOIC (Small Outline Integrated Circuit) package, the MCP6V02-E/SN offers a single operational amplifier with a supply voltage range of 2.3V to 5.5V. This wide range makes it versatile for both single-supply and dual-supply operations, accommodating various design requirements. The device features a quiescent current of just 210 μA, which is particularly beneficial for battery-powered and portable applications where power efficiency is critical.

With a gain bandwidth product of 115 kHz and a low typical input bias current of 1 pA, the MCP6V02-E/SN ensures high accuracy and low-frequency noise performance. Additionally, it has a CMRR (Common Mode Rejection Ratio) of over 120 dB and a PSRR (Power Supply Rejection Ratio) of over 130 dB, which contribute to its robust performance in noisy environments and with fluctuating power supplies.

The zero-drift feature of the MCP6V02-E/SN provides continuous auto-calibration, which compensates for changes in voltage offset over time and temperature. This translates to a very low offset voltage of just ±15 µV and a near-zero drift of ±50 nV/°C, assuring precision and stability across its entire operating temperature range of -40°C to +125°C.

Microchip's MCP6V02-E/SN is an excellent choice for precision applications such as medical instrumentation, industrial control systems, and automotive sensors. Its robust design and high-performance characteristics ensure reliable and accurate signal amplification, making it a valuable component in any precision analog circuit.

For designers and engineers looking for an operational amplifier that offers precision without the complexity, the MCP6V02-E/SN from Microchip Technology stands out as a solid, reliable choice.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5193 $50.3860
49+ $2.0671 $101.2879
75+ $2.0025 $150.1875
104+ $1.9379 $201.5416
134+ $1.8733 $251.0222
179+ $1.6796 $300.6484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess