EN
  • EN
  • DE

MCP6S21-I/MS

Part No MCP6S21-I/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 12MHZ RRO 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 22 V/μs
-3db Bandwidth 12MHz
Current - Input Bias 1pA
Voltage - Input Offset 275μV
Operating Supply Current 1mA
Channel Output Current 30mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 083572-MCP6S21-I/MS
Family Name MCP6S21
Introduction Date March 21, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP6S21-I/MS CAD Model

Description

Microchip Technology's MCP6S21-I/MS Programmable Gain Amplifier

The MCP6S21-I/MS is a versatile single-channel Programmable Gain Amplifier (PGA) from Microchip Technology, designed to provide a flexible solution for applications requiring precise signal amplification. This device is housed in an MSOP-8 package, offering a compact footprint for space-constrained applications.

Featuring a programmable gain range from 1 to 32 V/V, the MCP6S21-I/MS can amplify small signal voltages to higher levels, making it ideal for use in sensor interfacing, data acquisition systems, and industrial control applications. The gain can be dynamically adjusted through a simple SPI interface, allowing for on-the-fly adjustments without the need for external components or circuit redesigns.

The MCP6S21-I/MS operates over a wide supply voltage range of 2.5V to 5.5V, accommodating various system power requirements. This makes it suitable for both single-supply operations as well as applications that require a dual supply for increased dynamic range. Additionally, the device boasts a low quiescent current, contributing to power-efficient designs, a critical factor in battery-powered and energy-sensitive systems.

With its Rail-to-Rail input and output capability, the MCP6S21-I/MS ensures maximum dynamic range, which is especially beneficial in low-voltage applications. The PGA's extended temperature range of -40°C to +125°C allows for reliable operation in harsh environments, making it an excellent choice for automotive and industrial markets.

Furthermore, the MCP6S21-I/MS is designed with robust ESD protection, safeguarding the device against electrostatic discharges, which enhances the durability and longevity of the end product. Its excellent noise performance and low distortion characteristics ensure high-fidelity signal amplification, critical for precision measurement and control systems.

In summary, the MCP6S21-I/MS from Microchip Technology is a highly adaptable and efficient solution for a wide array of applications requiring variable gain control. Its ease of integration, coupled with its performance features, makes it a go-to PGA for designers looking to optimize their signal conditioning circuits.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.7249 $86.1747
5+ $23.5689 $117.8445
8+ $22.8332 $182.6656
11+ $22.0963 $243.0593
14+ $21.3594 $299.0316
19+ $19.1499 $363.8481
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,599 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess