EN
  • EN
  • DE

MCP6L92T-E/MS

Part No MCP6L92T-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 7 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 1pA
Voltage - Input Offset 1mV
Operating Supply Current 850μA
Channel Output Current 25mA
Supply Voltage - Operating 2.4 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1075352-MCP6L92T-E/MS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6L92T-E/MS CAD Model

Description

Microchip Technology's MCP6L92T-E/MS Operational Amplifier

The MCP6L92T-E/MS is a high-performance operational amplifier (op-amp) designed by Microchip Technology, renowned for its precision electronics components. This particular model is tailored for applications requiring a balance between power efficiency and speed, making it a versatile choice for a wide range of electronic circuits.

Key Features:

  • High-Speed Operation: The MCP6L92T-E/MS boasts a Gain Bandwidth Product (GBWP) of 10 MHz, which allows for fast signal amplification with minimal delay, suitable for high-frequency signal processing.
  • Low Quiescent Current: Despite its high-speed capabilities, this op-amp maintains a low quiescent current of just 1.1 mA (typical), ensuring efficient power usage and longer battery life in portable applications.
  • Rail-to-Rail Output: The device features a rail-to-rail output swing, which maximizes the dynamic range and is particularly beneficial in single-supply operations or when operating range is at a premium.
  • Wide Supply Voltage Range: It operates across a broad supply voltage range from 2.5V to 5.5V, providing flexibility in various circuit designs and compatibility with both analog and digital power rails.
  • Extended Temperature Range: The MCP6L92T-E/MS is designed to perform reliably over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • MSOP Package: The device is offered in an MSOP (Micro Small Outline Package), which is ideal for space-constrained applications without compromising on performance.

Applications:

The MCP6L92T-E/MS is adept at handling a multitude of applications, including but not limited to:

  • Automotive systems
  • Audio processing
  • Data acquisition systems
  • Analog filters
  • Test and measurement equipment
  • Medical devices

With its combination of speed, power efficiency, and robustness, the MCP6L92T-E/MS from Microchip Technology stands out as an excellent choice for designers looking to optimize their high-performance systems. Whether it's for consumer electronics, automotive applications, or industrial control systems, this op-amp can help achieve precise and reliable signal amplification.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5820 $63.2800
80+ $1.4800 $118.4000
125+ $1.4290 $178.6250
175+ $1.3269 $232.2075
230+ $1.2758 $293.4340
285+ $1.2249 $349.0965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,772 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess