EN
  • EN
  • DE

MCP6L1T-E/OT

Part No MCP6L1T-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.8MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.3 V/μs
Gain Bandwidth Product (GBP) 2.8MHz
Current - Input Bias 1pA
Voltage - Input Offset 1mV
Operating Supply Current 200μA
Channel Output Current 20mA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058399-MCP6L1T-E/OT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP6L1T-E/OT CAD Model

Description

Microchip Technology's MCP6L1T-E/OT Operational Amplifier

The MCP6L1T-E/OT is a single, compact operational amplifier (op-amp) offered by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. Designed with advanced CMOS technology, this op-amp is an ideal choice for a wide range of applications in consumer, automotive, and industrial markets.

Key Features

  • Single Supply Voltage: Ranging from 2.1V to 5.5V, the MCP6L1T-E/OT is versatile for various circuits, accommodating both single-supply operations and standard battery voltages.
  • Gain Bandwidth Product: With a 1 MHz Gain Bandwidth Product (GBWP), it is suitable for low-frequency applications such as sensor interfacing, portable equipment, and other analog circuits.
  • Low Quiescent Current: The device boasts a low quiescent current of 100 µA (typical), making it an energy-efficient option for battery-powered devices.
  • Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, which is particularly valuable in low-voltage applications.
  • Extended Temperature Range: The MCP6L1T-E/OT can operate in a temperature range from -40°C to +125°C, making it reliable in harsh environments.
  • Small Footprint: Packaged in a 5-pin SOT-23, it is ideal for space-constrained applications.

Applications

The MCP6L1T-E/OT's versatility allows it to be used in various applications, including:

  • Analog filters
  • Data acquisition systems
  • Battery-operated devices
  • Power supply control
  • Automotive electronics
  • Portable instrumentation

Quality and Reliability

Microchip Technology ensures that the MCP6L1T-E/OT meets high standards of quality and reliability. This operational amplifier is designed to provide stable operation over its entire voltage range and temperature range, making it a reliable component for critical applications.

Conclusion

Whether for amplifying signals, driving analog-to-digital converters, or buffering sensors, the MCP6L1T-E/OT from Microchip Technology is an excellent choice for designers looking for a low-power, high-performance operational amplifier. Its small size, low power consumption, and robust performance make it an essential building block for a multitude of electronic systems.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess