EN
  • EN
  • DE

MCP661T-E/OT

Part No MCP661T-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Microchip Technology
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 32V/µs
Gain Bandwidth Product 60 MHz
Current - Input Bias 6 pA
Voltage - Input Offset 1.8 mV
Current - Supply 6mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MCP661
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 150-MCP661T-E/OTDKR,150-MCP661T-E/OTCT,MCP661T-E/OT-ND,150-MCP661T-E/OTTR
Standard Package 3,000
Win Source Part Number 1321723-MCP661T-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP661T-E/OT CAD Model

Description

Microchip Technology's MCP661T-E/OT Operational Amplifier

The MCP661T-E/OT is a high-speed operational amplifier (op-amp) from Microchip Technology, designed to offer a blend of performance and power efficiency for a wide range of applications. This op-amp is part of Microchip's extensive lineup of analog and interface products, which are known for their reliability and precision.

Key Features

  • High-Speed Performance: The MCP661T-E/OT provides a gain-bandwidth product of 50 MHz, which makes it suitable for high-frequency signal amplification and conditioning.
  • Low Supply Voltage: It operates with a single supply voltage as low as 2.5V, up to a maximum of 5.5V, allowing for flexibility in various circuit designs and compatibility with low-voltage systems.
  • Output Drive Capability: This op-amp can drive large capacitive loads while maintaining stability, which is essential for driving analog-to-digital converters (ADCs) or buffering digital-to-analog converters (DACs).
  • Low Quiescent Current: The device features a low quiescent current of typically 3.6 mA, contributing to energy efficiency in battery-powered devices.
  • Rail-to-Rail Output: It offers rail-to-rail output swing, which ensures maximum dynamic range, especially important in audio processing and data acquisition systems.
  • Extended Temperature Range: The operational amplifier is designed to operate over an extended temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications.

Applications

The MCP661T-E/OT is versatile and can be used in various applications, including:

  • Active filters
  • Signal conditioning
  • Power supply control
  • Data acquisition systems
  • Audio applications
  • ADC/DAC buffer
  • Test equipment

Package Information

This operational amplifier comes in a small 5-pin SOT-23 package, which is ideal for space-constrained applications. The package type is denoted by the suffix 'OT' in the product name, indicating the package style and size.

Overall, the MCP661T-E/OT from Microchip Technology is a robust and efficient solution for designers looking to improve the speed and performance of their analog circuits without sacrificing power consumption and space.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8135 $59.0835
44+ $2.6320 $115.8080
69+ $2.5412 $175.3428
98+ $2.3598 $231.2604
128+ $2.2690 $290.4320
160+ $2.1783 $348.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess