EN
  • EN
  • DE

MCP6477T-E/MS

Part No MCP6477T-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Microchip Technology
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 3.2V/µs
Gain Bandwidth Product 3 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 1.6 mV
Current - Supply 140µA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP6477
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 150-MCP6477T-E/MSCT,150-MCP6477T-E/MSDKR,150-MCP6477T-E/MSTR
Standard Package 2,500
Win Source Part Number 1321623-MCP6477T-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6477T-E/MS CAD Model

Description

Microchip Technology's MCP6477T-E/MS Operational Amplifier

The MCP6477T-E/MS from Microchip Technology is a high-performance operational amplifier (op-amp) designed for a wide array of applications that require precision, low power consumption, and a small form factor. This op-amp features an extended temperature range, making it suitable for industrial, automotive, and consumer applications where reliability and efficiency are critical.

Key Features:

  • Low Power Consumption: The MCP6477T-E/MS is optimized for low power operation, drawing only a quiescent current of 450 µA (typical) per amplifier. This makes it an ideal choice for battery-powered devices and energy-sensitive applications.
  • High Precision: With an offset voltage of just 150 µV (maximum) and a gain bandwidth product of 8 MHz, this op-amp provides the precision needed for high-accuracy signal processing.
  • Rail-to-Rail Input/Output: The device can handle input signals that range from the negative power supply rail to the positive rail and can output signals that swing from rail to rail, maximizing dynamic range.
  • Extended Temperature Range: The MCP6477T-E/MS operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Small Package Size: Encased in an MSOP-8 package, the op-amp takes up minimal space on a circuit board, which is crucial for compact electronic designs.

Applications:

This versatile op-amp can be used in a variety of applications, including:

  • Portable Instrumentation
  • Test and Measurement Systems
  • Sensor Interfaces
  • Data Acquisition
  • Automotive Electronics
  • Power Supply Control

With its combination of low power consumption, high precision, and small footprint, the MCP6477T-E/MS is an excellent choice for designers looking to optimize their systems for performance and size. Microchip Technology's commitment to quality ensures that this op-amp will deliver consistent, reliable operation for the most demanding applications.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8488 $50.9280
145+ $0.6965 $100.9925
225+ $0.6747 $151.8075
310+ $0.6530 $202.4300
400+ $0.6312 $252.4800
535+ $0.5659 $302.7565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess