EN
  • EN
  • DE

MCP6424-E/ST

Part No MCP6424-E/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MCP6424
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884274-MCP6424-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP6424-E/ST CAD Model

Description

Microchip Technology MCP6424-E/ST Operational Amplifier

The MCP6424-E/ST from Microchip Technology is a high-precision operational amplifier that offers quad channels in a single package, designed to cater to a wide range of applications that require low power consumption and high accuracy. This operational amplifier is particularly suitable for battery-powered devices, medical instruments, and industrial control systems where power efficiency and precision are critical.

Equipped with advanced CMOS technology, the MCP6424-E/ST boasts a low typical quiescent current of just 90 µA per amplifier, which is ideal for extending battery life in portable applications. Furthermore, it operates over a wide supply voltage range from 1.8V to 5.5V, allowing for versatile use in various circuit configurations. The device also features a common-mode input voltage range that includes the negative rail, enabling direct sensing near ground.

The MCP6424-E/ST is characterized by its low input offset voltage and low noise performance, making it an excellent choice for sensor interfaces, ADC buffer amplifiers, and other precision circuits. With a gain bandwidth product of 1 MHz, this op-amp is capable of handling a broad spectrum of signals in both audio and data processing applications.

For ease of integration into complex designs, the MCP6424-E/ST is offered in a 14-pin TSSOP package, which is both space-saving and convenient for PCB layout. Its extended temperature range from -40°C to +125°C ensures reliable operation even in harsh environmental conditions.

In summary, the MCP6424-E/ST operational amplifier from Microchip Technology is a versatile and reliable component that meets the stringent requirements of modern electronic designs. Its low power consumption, wide voltage range, and high precision make it an indispensable tool for engineers looking to optimize their circuitry for performance and efficiency.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and support resources available on the Microchip Technology website.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess