EN
  • EN
  • DE

MCP6402-H/SNVAO

Part No MCP6402-H/SNVAO
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.5V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 800 µV
Current - Supply 45µA (x2 Channels)
Current - Output / Channel 15 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 150°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP6402
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 100
Win Source Part Number 1316678-MCP6402-H/SNVAO
Ultra Librarian 3D Model Ultra Librarian MCP6402-H/SNVAO CAD Model

Description

Product Overview: MCP6402-H/SNVAO from Microchip Technology

The MCP6402-H/SNVAO is a high-performance, dual operational amplifier (op-amp) developed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This op-amp is designed to operate with a single supply voltage as low as 2.5V, while also being capable of handling up to 6V, making it extremely versatile for a wide range of applications.

With its advanced design, the MCP6402-H/SNVAO offers a low quiescent current, making it an ideal choice for battery-powered devices where power efficiency is crucial. Additionally, the device features a high gain bandwidth product and a low input bias current, which are essential parameters for precision analog applications.

The MCP6402-H/SNVAO is available in an 8-pin MSOP (Micro Small Outline Package) that is suitable for space-constrained applications. This small footprint package allows for efficient use of PCB (Printed Circuit Board) space without compromising performance.

Key Features:

  • Supply Voltage Range: 2.5V to 6V, accommodating a variety of power supply configurations.
  • Quiescent Current: Low power consumption is ideal for portable and battery-operated devices.
  • Gain Bandwidth Product: Ensures high-frequency signal amplification capabilities.
  • Input Bias Current: Minimized to reduce input errors and enhance accuracy in sensitive applications.
  • Package: The 8-pin MSOP package allows for a compact design without sacrificing performance.

The MCP6402-H/SNVAO op-amp is designed to address the needs of a broad spectrum of applications, including sensor interfacing, portable instrumentation, consumer electronics, and other analog circuits requiring high-precision signal amplification. With its combination of low power consumption, high bandwidth, and precision operation, the MCP6402-H/SNVAO from Microchip Technology stands out as a reliable and efficient solution for designers looking to optimize their analog circuitry.

Whether you are developing a new project or upgrading an existing one, the MCP6402-H/SNVAO offers the performance and reliability expected from a leader in analog and mixed-signal technology.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess