EN
  • EN
  • DE

MCP6401T-H/OT

Part No MCP6401T-H/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MCP6401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6401T-H/OTCT, MCP6401T-H/OT-ND, MCP6401T-H/OTTR, MCP6401T-H/OTDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884265-MCP6401T-H/OT
Ultra Librarian 3D Model Ultra Librarian MCP6401T-H/OT CAD Model

Description

Microchip Technology MCP6401T-H/OT Operational Amplifier

The MCP6401T-H/OT is a high-performance, operational amplifier (op-amp) from Microchip Technology, designed to meet a wide range of applications requiring precision and efficiency. This op-amp is a part of Microchip's MCP6401 family and is tailored to offer low power consumption while maintaining an optimal balance of speed and performance.

This particular model comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. The MCP6401T-H/OT operates with a single supply voltage ranging from 2.5V to 5.5V, which allows for flexibility in various circuit designs and compatibility with most standard logic levels. This feature is particularly beneficial for battery-powered devices and portable electronics where power efficiency is crucial.

The device boasts a gain bandwidth product of 1 MHz and a low typical quiescent current of just 45 µA. Such specifications make it an excellent choice for applications that require a good balance between speed and power consumption, such as sensor interfaces, A/D convertors, and general-purpose analog circuits.

One of the key advantages of the MCP6401T-H/OT is its extended temperature range, which ensures reliable operation in harsh environments. The device can function between -40°C to +125°C, making it suitable for industrial and automotive applications that are exposed to extreme conditions.

The op-amp also features a chip select (CS) pin that provides a shutdown feature, allowing the device to enter a low-power mode when not in use. This further enhances its suitability for power-sensitive applications by reducing power consumption when the amplifier is idle.

In summary, the MCP6401T-H/OT from Microchip Technology is a versatile and reliable operational amplifier that offers an excellent mix of low power consumption, moderate bandwidth, and a wide operating temperature range. Its small form factor and single-supply operation make it an ideal choice for a myriad of applications, from consumer electronics to automotive and industrial systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3215 $58.5720
20+ $6.0083 $120.1660
30+ $5.8200 $174.6000
42+ $5.6329 $236.5818
54+ $5.4447 $294.0138
71+ $4.8810 $346.5510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess