EN
  • EN
  • DE

MCP6282-E/P

Part No MCP6282-E/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 450 μA, 5 MHz Rail-to-Rail Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 2.5 V/μs
GBP - Gain Bandwidth Product 5MHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 450μA
Output Current per Channel 25mA
Dual Supply Voltage (±) 2.2 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1221175-MCP6282-E/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6282
Introduction Date June 27, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP6282-E/P CAD Model

Description

Product Overview: MCP6282-E/P from Microchip Technology

The MCP6282-E/P is a dual operational amplifier (op-amp) developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This op-amp is designed for general-purpose applications and is characterized by its low power consumption and rail-to-rail input/output operation.

Key Features

  • Rail-to-Rail Input/Output: The MCP6282-E/P can operate with input and output signals that include the full range of the power supply voltage. This feature makes it suitable for a wide array of applications, including those requiring a large output swing.
  • Low Power Consumption: With a quiescent current of just 100 µA, the MCP6282-E/P is ideal for battery-powered devices and other low-power applications.
  • Wide Bandwidth: The device offers a gain bandwidth product of 2 MHz, allowing for use in a variety of applications that require good frequency response.
  • Supply Voltage Range: The op-amp operates with a single supply voltage ranging from 2.4V to 5.5V, making it versatile for use in both 3.3V and 5V systems.
  • Extended Temperature Range: The MCP6282-E/P is designed to perform reliably over an industrial temperature range of -40°C to +125°C, ensuring stable operation in harsh environments.
  • Package: The device is available in a PDIP-8 package, which is easy to handle and suitable for prototyping as well as production volume.

Applications

The MCP6282-E/P is a versatile component that can be used in a variety of electronic circuits. Applications include portable devices, analog filters, sensor interfaces, battery-operated equipment, and other electronic systems that benefit from low power consumption and high input/output range.

Conclusion

In summary, the MCP6282-E/P from Microchip Technology is a high-performance, low-power dual operational amplifier that offers excellent versatility and reliability for a wide range of applications. Its rail-to-rail input/output capability, combined with low quiescent current and wide bandwidth, make it a smart choice for designers looking for an efficient and robust op-amp solution.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3372 $60.1740
110+ $1.0973 $120.7030
165+ $1.0630 $175.3950
225+ $1.0286 $231.4350
295+ $0.9944 $293.3480
390+ $0.8914 $347.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess