EN
  • EN
  • DE

MCP6242-E/P

Part No MCP6242-E/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DIP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.3V/µs
Gain Bandwidth Product 550 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 5 mV
Current - Supply 50µA (x2 Channels)
Current - Output / Channel 23 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MCP6242
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1353501-MCP6242-E/P
Ultra Librarian 3D Model Ultra Librarian MCP6242-E/P CAD Model

Description

The MCP6242-E/P is a high-precision operational amplifier (op-amp) from Microchip Technology, renowned for its low power consumption and general-purpose applications. This device operates with a single supply voltage ranging from 2.7V to 5.5V, which makes it an excellent choice for battery-powered devices and low-voltage systems.

The MCP6242-E/P boasts a Gain Bandwidth Product (GBWP) of 550 kHz with a low typical quiescent current of just 20 µA per amplifier. This balance of power efficiency and performance is ideal for analog filters, sensor interfacing, and other signal conditioning tasks that require a wide bandwidth with minimal power draw.

With its Rail-to-Rail Input/Output swing, the MCP6242-E/P facilitates a broader dynamic range, maximizing the usage of the full supply voltage range. This feature is particularly beneficial in single-supply operations, ensuring better signal fidelity and improved performance in measurement and control systems.

The MCP6242-E/P is designed with advanced CMOS technology, which contributes to its low input bias current, high impedance, and fast settling time. These characteristics make it suitable for applications in medical devices, consumer electronics, and industrial control systems where precision and reliability are critical.

Furthermore, the op-amp is offered in the PDIP-8 package, which is easy to handle and integrate into various circuit designs. Its extended temperature range of -40°C to +125°C ensures reliable operation in extreme environments, making it a versatile component for a wide range of applications.

Key features of the MCP6242-E/P include:

  • Low Quiescent Current: 20 µA (typical)
  • Wide Bandwidth: 550 kHz (GBWP)
  • Rail-to-Rail Input/Output
  • Single Supply Operation: 2.7V to 5.5V
  • Extended Temperature Range: -40°C to +125°C
  • PDIP-8 Package

In summary, the MCP6242-E/P from Microchip Technology is a reliable and efficient solution for designers looking to optimize power and performance in their electronic circuits.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess