EN
  • EN
  • DE

MCP616T-I/MS

Part No MCP616T-I/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8MSOP / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Microchip Technology
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.08V/µs
Gain Bandwidth Product 190 kHz
Current - Input Bias 15 nA
Voltage - Input Offset 150 µV
Current - Supply 19µA
Current - Output / Channel 17 mA
Voltage - Supply Span (Min) 2.3 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP616
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP616T-I/MSCT,MCP616T-I/MS-NDR,MCP616TI/MS,MCP616T-I/MSTR,MCP616T-I/MSDKR,MCP616T-I/MS-ND
Standard Package 2,500
Win Source Part Number 1321615-MCP616T-I/MS
Ultra Librarian 3D Model Ultra Librarian MCP616T-I/MS CAD Model

Description

Microchip Technology's MCP616T-I/MS Operational Amplifier

The MCP616T-I/MS is a high-precision operational amplifier (op-amp) from Microchip Technology, renowned for its exceptional performance and reliability in a wide range of electronic applications. This device is specially designed to meet the needs of advanced analog circuits, providing designers with a versatile and efficient solution for their signal processing requirements.

With an extended temperature range, the MCP616T-I/MS is suitable for industrial-grade applications. It operates over a temperature range from -40°C to +125°C, ensuring stable performance in harsh environments. The op-amp is available in an MSOP-8 package, which is a compact, surface-mount option that saves valuable board space while still providing excellent thermal performance.

One of the standout features of the MCP616T-I/MS is its rail-to-rail input and output swing, which allows for a wider dynamic range and better signal utilization. This makes it an ideal choice for applications that require full use of the power supply range, such as battery-powered devices and low-voltage systems.

The device boasts a low quiescent current of 230 µA (typical), making it an energy-efficient option for portable and battery-operated equipment. Its low input bias current and low input offset voltage contribute to its high accuracy, which is crucial for precision measurement and control systems.

With a gain bandwidth product of 2.4 MHz and a slew rate of 2.3 V/µs, the MCP616T-I/MS is capable of handling a broad spectrum of frequencies, making it suitable for filters, amplifiers, and many other analog functions. Its single-supply voltage range from 2.5V to 5.5V provides flexibility in power supply design, accommodating both standard and custom voltage requirements.

In summary, the MCP616T-I/MS from Microchip Technology is a robust, high-precision operational amplifier that offers excellent performance across a range of conditions and applications. Its compact size, low power consumption, and wide operating voltage range make it a top choice for designers looking to optimize their analog circuit designs.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess