The MCP6144-I/SL from Microchip Technology is a high-precision operational amplifier (op-amp) designed for general-purpose applications requiring low power consumption and a wide bandwidth. This op-amp is part of the MCP614x family, which is renowned for its low power operation and rail-to-rail input/output performance.
Key Features:
- Low Power Consumption: The MCP6144-I/SL is optimized for low power consumption, making it ideal for battery-powered devices and energy-efficient applications.
- Rail-to-Rail Input/Output: This op-amp features rail-to-rail input and output swing, which allows for the full range of input and output signal amplification, maximizing the dynamic range in various circuit designs.
- Wide Bandwidth: With a gain bandwidth product of 100 kHz, this operational amplifier is suitable for a variety of applications that require a moderate bandwidth.
- Extended Temperature Range: This device operates over an extended temperature range, making it reliable in diverse environmental conditions.
- Single-Supply Operation: The MCP6144-I/SL can operate from a single power supply, which simplifies the power supply design.
- Quad Configuration: This model contains four independent op-amps in a single package, providing excellent integration for designs requiring multiple amplifiers.
Applications:
The MCP6144-I/SL is versatile and can be used in a range of electronic applications, including:
- Analog filters
- Signal conditioning
- Data acquisition systems
- Portable instrumentation
- Battery-powered devices
- Sensor interfaces
Technical Specifications:
- Package: 14-Pin SOIC
- Supply Voltage: 2.5V to 5.5V
- Operating Temperature: -40°C to +125°C
With its combination of low power consumption, rail-to-rail capability, and wide bandwidth, the MCP6144-I/SL from Microchip Technology is a reliable and efficient solution for a broad range of analog circuit applications.