EN
  • EN
  • DE

MCP6142T-I/MS

Part No MCP6142T-I/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 600 nA, Non-Unity Gain Rail-to-Rail Input/Output Op Amps | IC OPAMP GP 2 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.003V/μs
Gain Bandwidth Product 100kHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Supply Current 600nA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) 1.4V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MCP6142
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221156-MCP6142T-I/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6142T-I/MS CAD Model

Description

Product Overview: MCP6142T-I/MS from Microchip Technology

The MCP6142T-I/MS is a high-performance operational amplifier (op-amp) developed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model comes in a space-saving MSOP package, designed to meet the needs of a wide range of electronic applications including automotive, industrial, and consumer electronics.

Key Features

  • Low Power Consumption: The MCP6142T-I/MS is optimized for low-power operation, making it ideal for battery-powered devices and applications where power efficiency is critical.
  • Rail-to-Rail Input/Output: This op-amp features rail-to-rail input and output swing capabilities, which allows for a wider dynamic range within the supply limits. This is particularly useful in single-supply operations and maximizes the signal amplitude without clipping.
  • Extended Temperature Range: The device operates over an extended temperature range, ensuring reliability and performance even under varying environmental conditions.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the MCP6142T-I/MS can handle a wide range of frequencies, making it suitable for audio processing, filters, and other signal conditioning applications.

Applications

The MCP6142T-I/MS is versatile and can be used in numerous applications, some of which include:

  • Portable Instrumentation
  • Test Equipment
  • Analog Filters
  • Data Acquisition Systems
  • Power Supply Control
  • Consumer Electronics

Technical Specifications

The MCP6142T-I/MS operates with a single supply voltage ranging from 1.8V to 6.0V, or dual supplies of ±0.9V to ±3.0V. It has a quiescent current of just 600 µA, which helps to minimize power consumption in continuous operation. The device also boasts a phase margin of 60 degrees and a gain margin of 20 dB, contributing to the stability of the op-amp in various configurations.

For designers and engineers looking for a reliable op-amp that delivers both performance and efficiency, the MCP6142T-I/MS from Microchip Technology is an excellent choice that promises to meet and exceed expectations in a multitude of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5306 $53.5710
80+ $1.2559 $100.4720
125+ $1.2167 $152.0875
170+ $1.1774 $200.1580
220+ $1.1382 $250.4040
295+ $1.0204 $301.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess