EN
  • EN
  • DE
  • IT

MCP6141-I/MS

Part No MCP6141-I/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single GP R-R I/O 5.5V Automotive 8-Pin MSOP Tube / IC OPAMP GP 100KHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.003 V/μs
GBP - Gain Bandwidth Product 100kHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 600nA
Output Current per Channel 20mA
Dual Supply Voltage (±) 1.4 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 788328-MCP6141-I/MS
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6141
Introduction Date September 18, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCP6141-I/MS CAD Model

Description

Microchip Technology's MCP6141-I/MS Operational Amplifier

The MCP6141-I/MS from Microchip Technology is a high-precision operational amplifier (op-amp) that delivers exceptional performance for a wide range of applications. This op-amp is part of the MCP614x family, which is renowned for its low power consumption and general-purpose utility. The MCP6141-I/MS is specifically designed to address the needs of engineers who require an amplifier that balances power efficiency with robust functionality.

The device comes in an 8-pin MSOP (Micro Small Outline Package) which is ideal for space-constrained applications. One of the standout features of the MCP6141-I/MS is its low typical quiescent current of just 600 nA, making it an excellent choice for battery-powered devices and energy-sensitive projects. Despite its low power consumption, it offers a wide bandwidth of 100 kHz, which allows it to handle a broad spectrum of signals.

With a supply voltage range of 1.8V to 6.0V, the MCP6141-I/MS is versatile and can be integrated into various circuit designs without the need for complex power supply arrangements. Moreover, its rail-to-rail input and output operation enable the amplifier to reach the full range of the power supply limits, maximizing signal dynamic range.

The operational amplifier also boasts a chip select (CS) pin, which provides a shutdown feature. When activated, this feature further reduces the quiescent current to a mere 1 nA, significantly extending battery life in portable applications. Additionally, the MCP6141-I/MS has a gain bandwidth product (GBWP) of 60 kHz, and its phase margin of 60 degrees ensures stable operation for closed-loop gains.

Designed with advanced CMOS process technology, the MCP6141-I/MS offers excellent DC performance, which includes a low input bias current of 1 pA and an offset voltage that typically sits at 150 µV. These characteristics make it suitable for precision analog tasks such as sensor interfacing, A/D converter driving, and portable instrumentation.

In summary, the MCP6141-I/MS operational amplifier from Microchip Technology is a reliable and efficient solution for designers seeking to optimize power and performance in their electronic circuits. Its small footprint, low power consumption, and high precision make it an ideal choice for a multitude of applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess