EN
  • EN
  • DE

MCP607T-I/ST

Part No MCP607T-I/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.08V/μs
Gain Bandwidth Product 155kHz
Current - Input Bias 1pA
Voltage - Input Offset 250μV
Current - Supply 18.7μA
Current - Output / Channel 17mA
Voltage - Supply, Single/Dual (±) 2.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Part Number Series MCP607
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806445-MCP607T-I/ST
Ultra Librarian 3D Model Ultra Librarian MCP607T-I/ST CAD Model

Description

Microchip Technology's MCP607T-I/ST Operational Amplifier

The MCP607T-I/ST is a single supply operational amplifier (op-amp) developed by Microchip Technology, designed for general-purpose applications. This op-amp is particularly well-suited for analog devices that require low power consumption and a wide bandwidth. It operates with a single power supply voltage ranging from 2.5V to 5.5V, making it versatile for both portable and low-voltage systems.

The MCP607T-I/ST features a quiescent current of just 50 µA, which significantly extends battery life in portable devices. Despite its low power usage, it does not compromise on performance, offering a gain bandwidth product of 155 kHz. This enables the device to handle a wide range of frequencies, making it an excellent choice for audio processing, sensor amplification, and other applications requiring a broad frequency response.

The operational amplifier comes in a TSSOP-14 package, which is ideal for space-constrained applications. Its extended temperature range from -40°C to +125°C ensures reliable operation even in extreme environments, which is critical for industrial and automotive applications.

Another key feature of the MCP607T-I/ST is its Rail-to-Rail input and output operation. This allows for a wider dynamic range, making the most of the supply voltage in signal processing tasks. It is particularly beneficial in single-supply applications where maximizing the signal amplitude is crucial.

The device also includes Chip Select (CS) which enables the op-amp’s output stage to be disabled and reduces the supply current to 0.01 µA, further conserving power in applications such as sample-and-hold circuits and multiplexed systems.

In summary, the MCP607T-I/ST from Microchip Technology is a reliable and efficient solution for a myriad of applications requiring a high-performance operational amplifier with low power consumption, wide bandwidth, and Rail-to-Rail capability. Its robustness and versatility make it an ideal choice for designers looking to optimize their analog circuits.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess