EN
  • EN
  • DE
  • IT

MCP6074T-E/SL

Part No MCP6074T-E/SL
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.2MHZ RRO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 1.2MHz
Current - Input Bias 1pA
Voltage - Input Offset 150μV
Operating Supply Current 110μA
Channel Output Current 28mA
Supply Voltage - Operating 1.8 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1075193-MCP6074T-E/SL
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Sensing & Instrumentation, Power Management
Ultra Librarian 3D Model Ultra Librarian MCP6074T-E/SL CAD Model

Description

Product Overview: MCP6074T-E/SL

The MCP6074T-E/SL is a high-precision operational amplifier (op-amp) designed and manufactured by the renowned Microchip Technology. This device is crafted to cater to a broad range of applications, including automotive, industrial, medical, and consumer electronics, where energy efficiency and accuracy are paramount.

Key Features:

  • Low Power Consumption: The MCP6074T-E/SL is optimized for low-power operations, making it an ideal choice for battery-powered devices and applications requiring extended operational life without sacrificing performance.
  • High Accuracy: With a design focused on precision, this op-amp offers a low input offset voltage and a high common-mode rejection ratio (CMRR), ensuring accurate signal amplification and minimal error in measurement and control systems.
  • Extended Temperature Range: It operates reliably over a wide temperature range, making it versatile for use in harsh environments and temperature-sensitive applications.
  • Quad Operational Amplifiers: This integrated circuit features four op-amps in a single package, providing compact and efficient solutions for designs requiring multiple amplification stages.

Applications:

The MCP6074T-E/SL is suitable for a variety of applications, including:

  • Analog filters
  • Data acquisition systems
  • Sensor interfaces
  • Power supply control
  • Automotive electronics

Product Specifications:

The MCP6074T-E/SL op-amp is offered in an SOIC-14 package, ensuring compatibility with standard surface-mount assembly processes. The device also features a single-supply voltage operation ranging from 1.8V to 6.0V, accommodating a variety of power requirements.

Quality and Reliability:

Microchip Technology is committed to delivering high-quality products. The MCP6074T-E/SL is rigorously tested to meet stringent industry standards for performance and reliability, ensuring that it meets the needs of the most demanding applications.

For detailed technical specifications, application notes, and support resources, please visit the Microchip Technology website or consult the MCP6074T-E/SL datasheet.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7468 $52.4552
29+ $3.5097 $101.7813
45+ $3.3911 $152.5995
64+ $3.1540 $201.8560
83+ $3.0354 $251.9382
103+ $2.9168 $300.4304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess