EN
  • EN
  • DE

MCP6071T-E/OT

Part No MCP6071T-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Precision Amplifier R-R I/O 6V Automotive 5-Pin SOT-23 T/R / IC OPAMP GP 1.2MHZ RRO SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 1.2MHz
Current - Input Bias 1pA
Voltage - Input Offset 150μV
Operating Supply Current 110μA
Channel Output Current 28mA
Supply Voltage - Operating 1.8 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1075187-MCP6071T-E/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Portable Devices, Sensing & Instrumentation, Medical, Test & Measurement
Family Name MCP6071
Introduction Date March 26, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCP6071T-E/OT CAD Model

Description

Microchip Technology's MCP6071T-E/OT: Precision Operational Amplifier

The MCP6071T-E/OT is a high-performance, precision operational amplifier from Microchip Technology, designed to offer a blend of accuracy, low power consumption, and ease of use. This op-amp is part of Microchip's MCP6071 series, which is renowned for its advanced features and reliability in a wide range of applications, from industrial to consumer electronics.

The MCP6071T-E/OT boasts an extended temperature range, making it suitable for challenging environmental conditions. Its precision characteristics include a low offset voltage of 150 µV (max) and a low drift over temperature, ensuring stable performance across its operating range. With a gain bandwidth product of 1 MHz, this op-amp is capable of handling a variety of signals with minimal distortion.

One of the key advantages of the MCP6071T-E/OT is its low power consumption, drawing only 900 nA of quiescent current per amplifier. This makes it an ideal choice for battery-powered devices or energy-sensitive applications, where maintaining long battery life is crucial. Additionally, the device operates at a single supply voltage ranging from 1.8V to 6.0V, providing designers with flexibility in various circuit configurations.

The MCP6071T-E/OT comes in a tiny 5-lead SOT-23 package, which is perfect for space-constrained applications. Its small footprint does not compromise its performance, as it still delivers a low-input bias current of 1 pA (typical), making it suitable for high-impedance sensor interfaces and precision applications.

With its Rail-to-Rail Input/Output swing, the MCP6071T-E/OT operational amplifier is capable of driving outputs to the rails, maximizing the signal dynamic range in single-supply operations. This feature is especially important in ADC buffer circuits, DAC output amplification, and other applications requiring a wide output swing.

In summary, the MCP6071T-E/OT from Microchip Technology is a versatile, high-precision operational amplifier that offers designers a compact, power-efficient solution for a myriad of applications. Whether it's in industrial control systems, portable devices, or medical instrumentation, this op-amp stands out for its performance, reliability, and Microchip's commitment to quality.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8133 $52.8645
135+ $0.7618 $102.8430
205+ $0.7361 $150.9005
295+ $0.6846 $201.9570
380+ $0.6589 $250.3820
475+ $0.6331 $300.7225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess