EN
  • EN
  • DE

MCP607-I/SN

Part No MCP607-I/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 155KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.08 V/μs
Gain Bandwidth Product (GBP) 155kHz
Current - Input Bias 1pA
Voltage - Input Offset 250μV
Operating Supply Current 18.7μA
Channel Output Current 17mA
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 093084-MCP607-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP607-I/SN CAD Model

Description

Microchip Technology's MCP607-I/SN Operational Amplifier

The MCP607-I/SN is a high-precision operational amplifier (op-amp) from Microchip Technology, designed to provide a blend of performance, power efficiency, and versatility for a wide range of applications. This op-amp is part of Microchip's MCP607 series, which is known for its low power consumption and rail-to-rail input/output operation.

This op-amp is characterized by its single-supply voltage operation, ranging from 2.5V to 5.5V, making it suitable for battery-powered devices and low-voltage applications. The MCP607-I/SN offers a gain bandwidth product of 155 kHz and a low typical quiescent current of 50 µA, striking an excellent balance between speed and power usage. This makes it an ideal choice for portable and power-sensitive systems.

The MCP607-I/SN features a CMOS technology that ensures low bias current, typically 1 pA, which is critical for applications that require high input impedance and minimal disturbance of the signal source. The operational amplifier also provides a rail-to-rail output swing, which allows for a wider dynamic range, making it highly effective in single-supply operations where the maximum output swing is desirable.

With its extended temperature range of -40°C to +85°C, the MCP607-I/SN is robust and reliable, suitable for various industrial, automotive, and consumer applications. It comes in a small 8-pin SOIC package, which is space-saving and ideal for compact designs.

The MCP607-I/SN operational amplifier is commonly utilized in applications such as sensor interfacing, analog filters, A/D converter driving, and many other circuits that require high input impedance, low power consumption, and precise signal amplification. Its combination of features ensures that it can meet the needs of designers looking for a general-purpose op-amp that does not compromise on performance or efficiency.

Overall, the MCP607-I/SN from Microchip Technology is a reliable and efficient solution for a variety of electronic designs, offering the perfect balance between functionality and power management.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3461 $53.8440
95+ $1.1045 $104.9275
145+ $1.0700 $155.1500
195+ $1.0355 $201.9225
250+ $1.0010 $250.2500
335+ $0.8974 $300.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,369 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess